LAPP part number ÖLFLEX® CLASSIC 100 SY Flexible Power and Control Cable is a color-coded multi-conductor power and control cable with a galvanized steel braided shield for mechanical and low frequency protection. It is for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable conforming to CE. LAPP part number 00161113.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 161113 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 100 SY AWG/GAUGE : 8 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Galvanized steel braid JACKET COLOR : Transparent JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.917 NOMINAL OD (MM) : 23.3 INSULATION : PVC VOLTAGE : 750V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | OLF00161113 |
| Product Name | 00161113 - LAPP ÖLFLEX® CLASSIC 100 SY Flexible Power and Control Cable - Galvanized steel braid - 8 AWG 5 Conductors - Transparent |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Insulation | Polyvinyl Chloride; PVC |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | Braid; Galvanized steel braid |