Alpha Wire Alpha Wire Industrial Series P MP18125RW-YL199 18 AWG 25 Conductor - Unshielded - Yellow MP18125RW-YL199

Description
Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 18 AWG 25 Conductor, unshielded, TPE jacket can be used in flex applications where travel distances and flexing speeds are low. Alpha part number MP18125RW-YL199 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : MP18125RW-YL199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series P AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Red insulation-numbered 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 19x30 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.711 NOMINAL OD (MM) : 18.06 VOLTAGE : 600V TEMPERATURE RANGE : -25°C to +90deg;C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC WEIGHT LBS/MFT : #VALUE!
Description
Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 18 AWG 25 Conductor, unshielded, TPE jacket can be used in flex applications where travel distances and flexing speeds are low. Alpha part number MP18125RW-YL199 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : MP18125RW-YL199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series P AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Red insulation-numbered 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 19x30 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.711 NOMINAL OD (MM) : 18.06 VOLTAGE : 600V TEMPERATURE RANGE : -25°C to +90deg;C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC WEIGHT LBS/MFT : #VALUE!

Suppliers

Company
Product
Description
Supplier Links
Alpha Wire Industrial Series P MP18125RW-YL199 18 AWG 25 Conductor - Unshielded - Yellow - ALPMP18125RW-YL199 - Lapp Tannehill
Savage, MN, United States
Alpha Wire Industrial Series P MP18125RW-YL199 18 AWG 25 Conductor - Unshielded - Yellow
ALPMP18125RW-YL199
Alpha Wire Industrial Series P MP18125RW-YL199 18 AWG 25 Conductor - Unshielded - Yellow ALPMP18125RW-YL199
Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 18 AWG 25 Conductor, unshielded, TPE jacket can be used in flex applications where travel distances and flexing speeds are low. Alpha part number MP18125RW-YL199 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : MP18125RW-YL199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series P AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Red insulation-numbered 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 19x30 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.711 NOMINAL OD (MM) : 18.06 VOLTAGE : 600V TEMPERATURE RANGE : -25°C to +90deg;C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC WEIGHT LBS/MFT : #VALUE!

Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 18 AWG 25 Conductor, unshielded, TPE jacket can be used in flex applications where travel distances and flexing speeds are low.

Alpha part number MP18125RW-YL199


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : MP18125RW-YL199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series P AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Red insulation-numbered 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 19x30 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.711 NOMINAL OD (MM) : 18.06 VOLTAGE : 600V TEMPERATURE RANGE : -25°C to +90deg;C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC WEIGHT LBS/MFT : #VALUE!

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number ALPMP18125RW-YL199
Product Name Alpha Wire Industrial Series P MP18125RW-YL199 18 AWG 25 Conductor - Unshielded - Yellow
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved UL PLTC
Number of Conductors 25 #
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Twisted Pair & Multicore Data Cable - 349485 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 1.5 mm2
View Details
Mating Cable Connector UL PVC for M12 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details