Lapp Tannehill 0026601 - LAPP ÖLFLEX® FD 90 Unshielded Single Conductor Cable - 8 AWG 1 Conductor - Black OLF0026601

Description
ÖLFLEX® FD 90 is a flexible 600V UL and CSA approved single conductor cable for continuous flex applications. It is designed with super fine wire stranding and specially formulated PVC compounds that are resistant to most mineral oils and water-based coolants. LAPP part number 0026601 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0026601 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD 90 AWG/GAUGE : 8 NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.354 NOMINAL OD (MM) : 9 VOLTAGE : 600V TEMPERATURE : 23°F to +194°F -5°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
Description
ÖLFLEX® FD 90 is a flexible 600V UL and CSA approved single conductor cable for continuous flex applications. It is designed with super fine wire stranding and specially formulated PVC compounds that are resistant to most mineral oils and water-based coolants. LAPP part number 0026601 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0026601 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD 90 AWG/GAUGE : 8 NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.354 NOMINAL OD (MM) : 9 VOLTAGE : 600V TEMPERATURE : 23°F to +194°F -5°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
0026601 - LAPP ÖLFLEX® FD 90 Unshielded Single Conductor Cable - 8 AWG 1 Conductor - Black - OLF0026601 - Lapp Tannehill
Savage, MN, United States
0026601 - LAPP ÖLFLEX® FD 90 Unshielded Single Conductor Cable - 8 AWG 1 Conductor - Black
OLF0026601
0026601 - LAPP ÖLFLEX® FD 90 Unshielded Single Conductor Cable - 8 AWG 1 Conductor - Black OLF0026601
ÖLFLEX® FD 90 is a flexible 600V UL and CSA approved single conductor cable for continuous flex applications. It is designed with super fine wire stranding and specially formulated PVC compounds that are resistant to most mineral oils and water-based coolants. LAPP part number 0026601 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0026601 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD 90 AWG/GAUGE : 8 NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.354 NOMINAL OD (MM) : 9 VOLTAGE : 600V TEMPERATURE : 23°F to +194°F -5°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

ÖLFLEX® FD 90 is a flexible 600V UL and CSA approved single conductor cable for continuous flex applications. It is designed with super fine wire stranding and specially formulated PVC compounds that are resistant to most mineral oils and water-based coolants. LAPP part number 0026601


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0026601 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD 90 AWG/GAUGE : 8 NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.354 NOMINAL OD (MM) : 9 VOLTAGE : 600V TEMPERATURE : 23°F to +194°F -5°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF0026601
Product Name 0026601 - LAPP ÖLFLEX® FD 90 Unshielded Single Conductor Cable - 8 AWG 1 Conductor - Black
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

E84824 - CAT8 Ethernet Cable - E84824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; 90 % Braid
Rated Voltage 1.5 kilovolts
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Copper
View Details
Modular Twisted Pair Cable Assemblies - 1-2322330-9 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
Twisted Pair & Multicore Data Cable - 534093 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Copper; Copper
Rated Temperature -10 to 80 C (14 to 176 F)
View Details