Lapp Tannehill LAPP ÖLFLEX® CLASSIC 100 Flexible Power and Control Cable - Unshielded - 1 AWG 3 Conductors - Gray OLF0010305

Description
LAPP ÖLFLEX® CLASSIC 100 Flexible Power and Control Cable is a color-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable and conforms to CE. LAPP 0010305 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 10305 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 100 AWG/GAUGE : 1 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 1.22 NOMINAL OD (MM) : 31 INSULATION : PVC VOLTAGE : 750V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP ÖLFLEX® CLASSIC 100 Flexible Power and Control Cable is a color-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable and conforms to CE. LAPP 0010305 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 10305 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 100 AWG/GAUGE : 1 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 1.22 NOMINAL OD (MM) : 31 INSULATION : PVC VOLTAGE : 750V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
LAPP ÖLFLEX® CLASSIC 100 Flexible Power and Control Cable - Unshielded - 1 AWG 3 Conductors - Gray - OLF0010305 - Lapp Tannehill
Savage, MN, United States
LAPP ÖLFLEX® CLASSIC 100 Flexible Power and Control Cable - Unshielded - 1 AWG 3 Conductors - Gray
OLF0010305
LAPP ÖLFLEX® CLASSIC 100 Flexible Power and Control Cable - Unshielded - 1 AWG 3 Conductors - Gray OLF0010305
LAPP ÖLFLEX® CLASSIC 100 Flexible Power and Control Cable is a color-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable and conforms to CE. LAPP 0010305 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 10305 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 100 AWG/GAUGE : 1 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 1.22 NOMINAL OD (MM) : 31 INSULATION : PVC VOLTAGE : 750V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP ÖLFLEX® CLASSIC 100 Flexible Power and Control Cable is a color-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable and conforms to CE. LAPP 0010305


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 10305 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 100 AWG/GAUGE : 1 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 1.22 NOMINAL OD (MM) : 31 INSULATION : PVC VOLTAGE : 750V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF0010305
Product Name LAPP ÖLFLEX® CLASSIC 100 Flexible Power and Control Cable - Unshielded - 1 AWG 3 Conductors - Gray
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 75 ohms
View Details
Control cable - NEBC-S1H15-E-5.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
System cable - 706-2500/403-300 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers