LAPP's ÖLFLEX® 191 CY is a shielded multi-standard power and control cable with AWM approval and high oil-resistance. This 16 AWG 18 conductor gray PVC cable can be ordered using part number 0011192.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 11192 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 191 / 191 CY AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.74 NOMINAL OD (MM) : 18.7 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved WEIGHT LBS/MFT : 456.32 WEIGHT KG/KM : 679
| Lapp Tannehill | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | OLF0011192 |
| Product Name | 0011192 - LAPP ÖLFLEX® 191 CY - Shielded Gray PVC - 16 AWG - 18 Conductor |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | Shielded |
| Standards / Certifications | CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved |
| Number of Conductors | 18 # |