Lapp Tannehill 0012652 - LAPP ÖLFLEX® EB CY Shielded Control Cable - 18 AWG 5 Conductor - Blue PVC OLF0012652

Description
LAPP ÖLFLEX® EB CY is a shielded control cable for intrinsicially safe circuits, especially in EMC-sensitive environments. This cable, LAPP part number 0012652, is a 18 AWG 5 conductor solution with a blue PVC jacket. Suitable for outdoor applications and space-saving due to small cable diameters. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 12652 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® EB & EB CY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Blue JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.32 NOMINAL OD (MM) : 8.1 VOLTAGE : 3000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 104.84 WEIGHT KG/KM : 156
Description
LAPP ÖLFLEX® EB CY is a shielded control cable for intrinsicially safe circuits, especially in EMC-sensitive environments. This cable, LAPP part number 0012652, is a 18 AWG 5 conductor solution with a blue PVC jacket. Suitable for outdoor applications and space-saving due to small cable diameters. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 12652 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® EB & EB CY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Blue JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.32 NOMINAL OD (MM) : 8.1 VOLTAGE : 3000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 104.84 WEIGHT KG/KM : 156

Suppliers

Company
Product
Description
Supplier Links
0012652 - LAPP ÖLFLEX® EB CY Shielded Control Cable - 18 AWG 5 Conductor - Blue PVC - OLF0012652 - Lapp Tannehill
Savage, MN, United States
0012652 - LAPP ÖLFLEX® EB CY Shielded Control Cable - 18 AWG 5 Conductor - Blue PVC
OLF0012652
0012652 - LAPP ÖLFLEX® EB CY Shielded Control Cable - 18 AWG 5 Conductor - Blue PVC OLF0012652
LAPP ÖLFLEX® EB CY is a shielded control cable for intrinsicially safe circuits, especially in EMC-sensitive environments. This cable, LAPP part number 0012652, is a 18 AWG 5 conductor solution with a blue PVC jacket. Suitable for outdoor applications and space-saving due to small cable diameters. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 12652 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® EB & EB CY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Blue JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.32 NOMINAL OD (MM) : 8.1 VOLTAGE : 3000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 104.84 WEIGHT KG/KM : 156

LAPP ÖLFLEX® EB CY is a shielded control cable for intrinsicially safe circuits, especially in EMC-sensitive environments. This cable, LAPP part number 0012652, is a 18 AWG 5 conductor solution with a blue PVC jacket. Suitable for outdoor applications and space-saving due to small cable diameters.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 12652 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® EB & EB CY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Blue JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.32 NOMINAL OD (MM) : 8.1 VOLTAGE : 3000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 104.84 WEIGHT KG/KM : 156

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF0012652
Product Name 0012652 - LAPP ÖLFLEX® EB CY Shielded Control Cable - 18 AWG 5 Conductor - Blue PVC
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Shielded
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 75 ohms
View Details
Control cable - NEBC-S1G25-K-2.5-N-LE26 - Festo Corporation
Specs
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC
Rated Voltage 0.0 to 0.0300 kilovolts
View Details
3 suppliers
System cable - 706-2500/502-200 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers