Lapp Tannehill 0012647 - LAPP ÖLFLEX® EB CY Shielded Control Cable - 19 AWG 25 Conductor - Blue PVC OLF0012647

Description
LAPP ÖLFLEX® EB CY is a shielded control cable for intrinsicially safe circuits, especially in EMC-sensitive environments. This cable, LAPP part number 0012647, is a 19 AWG 25 conductor solution with a blue PVC jacket. Suitable for outdoor applications and space-saving due to small cable diameters. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 12647 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® EB & EB CY AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Blue JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.58 NOMINAL OD (MM) : 14.8 VOLTAGE : 3000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 292.34 WEIGHT KG/KM : 435
Description
LAPP ÖLFLEX® EB CY is a shielded control cable for intrinsicially safe circuits, especially in EMC-sensitive environments. This cable, LAPP part number 0012647, is a 19 AWG 25 conductor solution with a blue PVC jacket. Suitable for outdoor applications and space-saving due to small cable diameters. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 12647 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® EB & EB CY AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Blue JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.58 NOMINAL OD (MM) : 14.8 VOLTAGE : 3000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 292.34 WEIGHT KG/KM : 435

Suppliers

Company
Product
Description
Supplier Links
0012647 - LAPP ÖLFLEX® EB CY Shielded Control Cable - 19 AWG 25 Conductor - Blue PVC - OLF0012647 - Lapp Tannehill
Savage, MN, United States
0012647 - LAPP ÖLFLEX® EB CY Shielded Control Cable - 19 AWG 25 Conductor - Blue PVC
OLF0012647
0012647 - LAPP ÖLFLEX® EB CY Shielded Control Cable - 19 AWG 25 Conductor - Blue PVC OLF0012647
LAPP ÖLFLEX® EB CY is a shielded control cable for intrinsicially safe circuits, especially in EMC-sensitive environments. This cable, LAPP part number 0012647, is a 19 AWG 25 conductor solution with a blue PVC jacket. Suitable for outdoor applications and space-saving due to small cable diameters. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 12647 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® EB & EB CY AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Blue JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.58 NOMINAL OD (MM) : 14.8 VOLTAGE : 3000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 292.34 WEIGHT KG/KM : 435

LAPP ÖLFLEX® EB CY is a shielded control cable for intrinsicially safe circuits, especially in EMC-sensitive environments. This cable, LAPP part number 0012647, is a 19 AWG 25 conductor solution with a blue PVC jacket. Suitable for outdoor applications and space-saving due to small cable diameters.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 12647 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® EB & EB CY AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Blue JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.58 NOMINAL OD (MM) : 14.8 VOLTAGE : 3000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 292.34 WEIGHT KG/KM : 435

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF0012647
Product Name 0012647 - LAPP ÖLFLEX® EB CY Shielded Control Cable - 19 AWG 25 Conductor - Blue PVC
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Shielded
North American 19 AWG
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9037 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Cable Shielding No Shielding
View Details
Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-W-5M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Number of Conductors 6 #
Rated Voltage 0.0300 kilovolts
Rated Amperage 1.5 amps
View Details
Cable Assembly - 60051A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Teflon
View Details