Lapp Tannehill 0026259 - LAPP ÖLFLEX® CLASSIC FD 810 CY Shielded Multiconductor Cable - 16 AWG 34 Conductor - Gray OLF0026259

Description
ÖLFLEX® CLASSIC FD 810 CY is a flexible multi-conductor cable designed for continuous flex applications. It is specially designed to optimize flex life and provides excellent resistance to mineral oils, synthetic oils, and water-based coolants. LAPP part number 0026259 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 26259 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC FD 810 CY AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 34 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.941 NOMINAL OD (MM) : 23.9 VOLTAGE : 500V TEMPERATURE : 32°F to +158°F 0°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
ÖLFLEX® CLASSIC FD 810 CY is a flexible multi-conductor cable designed for continuous flex applications. It is specially designed to optimize flex life and provides excellent resistance to mineral oils, synthetic oils, and water-based coolants. LAPP part number 0026259 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 26259 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC FD 810 CY AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 34 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.941 NOMINAL OD (MM) : 23.9 VOLTAGE : 500V TEMPERATURE : 32°F to +158°F 0°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
0026259 - LAPP ÖLFLEX® CLASSIC FD 810 CY Shielded Multiconductor Cable - 16 AWG 34 Conductor - Gray - OLF0026259 - Lapp Tannehill
Savage, MN, United States
0026259 - LAPP ÖLFLEX® CLASSIC FD 810 CY Shielded Multiconductor Cable - 16 AWG 34 Conductor - Gray
OLF0026259
0026259 - LAPP ÖLFLEX® CLASSIC FD 810 CY Shielded Multiconductor Cable - 16 AWG 34 Conductor - Gray OLF0026259
ÖLFLEX® CLASSIC FD 810 CY is a flexible multi-conductor cable designed for continuous flex applications. It is specially designed to optimize flex life and provides excellent resistance to mineral oils, synthetic oils, and water-based coolants. LAPP part number 0026259 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 26259 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC FD 810 CY AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 34 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.941 NOMINAL OD (MM) : 23.9 VOLTAGE : 500V TEMPERATURE : 32°F to +158°F 0°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

ÖLFLEX® CLASSIC FD 810 CY is a flexible multi-conductor cable designed for continuous flex applications. It is specially designed to optimize flex life and provides excellent resistance to mineral oils, synthetic oils, and water-based coolants. LAPP part number 0026259


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 26259 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC FD 810 CY AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 34 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.941 NOMINAL OD (MM) : 23.9 VOLTAGE : 500V TEMPERATURE : 32°F to +158°F 0°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF0026259
Product Name 0026259 - LAPP ÖLFLEX® CLASSIC FD 810 CY Shielded Multiconductor Cable - 16 AWG 34 Conductor - Gray
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Tinned copper braid
Standards / Certifications CE Marking; CE Approved
Number of Conductors 34 #
Unlock Full Specs
to access all available technical data

Similar Products

High Speed HDMI® Cable with Ethernet - H1926-HS - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; Foil Braid; 100 % Foil / 85 % Braid
Standards / Certifications MIL-SPEC
View Details
Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Twisted Pair Cable - 1153883001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Flame-Retardant, Modified Polyester
Cable Conductor Copper
View Details
Twisted Pair & Multicore Data Cable - 534024 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Copper; Copper
Rated Temperature -15 to 105 C (5 to 221 F)
View Details