Lapp Tannehill 0011190 - LAPP ÖLFLEX® 191 CY - Shielded Gray PVC - 16 AWG - 7 Conductor OLF0011190

Description
LAPP's ÖLFLEX® 191 CY is a shielded multi-standard power and control cable with AWM approval and high oil-resistance. This 16 AWG 7 conductor gray PVC cable can be ordered using part number 0011190. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 11190 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 191 / 191 CY AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.48 NOMINAL OD (MM) : 12.1 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved WEIGHT LBS/MFT : 181.45 WEIGHT KG/KM : 270
Description
LAPP's ÖLFLEX® 191 CY is a shielded multi-standard power and control cable with AWM approval and high oil-resistance. This 16 AWG 7 conductor gray PVC cable can be ordered using part number 0011190. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 11190 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 191 / 191 CY AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.48 NOMINAL OD (MM) : 12.1 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved WEIGHT LBS/MFT : 181.45 WEIGHT KG/KM : 270

Suppliers

Company
Product
Description
Supplier Links
0011190 - LAPP ÖLFLEX® 191 CY - Shielded Gray PVC - 16 AWG - 7 Conductor - OLF0011190 - Lapp Tannehill
Savage, MN, United States
0011190 - LAPP ÖLFLEX® 191 CY - Shielded Gray PVC - 16 AWG - 7 Conductor
OLF0011190
0011190 - LAPP ÖLFLEX® 191 CY - Shielded Gray PVC - 16 AWG - 7 Conductor OLF0011190
LAPP's ÖLFLEX® 191 CY is a shielded multi-standard power and control cable with AWM approval and high oil-resistance. This 16 AWG 7 conductor gray PVC cable can be ordered using part number 0011190. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 11190 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 191 / 191 CY AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.48 NOMINAL OD (MM) : 12.1 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved WEIGHT LBS/MFT : 181.45 WEIGHT KG/KM : 270

LAPP's ÖLFLEX® 191 CY is a shielded multi-standard power and control cable with AWM approval and high oil-resistance. This 16 AWG 7 conductor gray PVC cable can be ordered using part number 0011190.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 11190 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 191 / 191 CY AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.48 NOMINAL OD (MM) : 12.1 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved WEIGHT LBS/MFT : 181.45 WEIGHT KG/KM : 270

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF0011190
Product Name 0011190 - LAPP ÖLFLEX® 191 CY - Shielded Gray PVC - 16 AWG - 7 Conductor
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Shielded
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
Number of Conductors 7 #
Unlock Full Specs
to access all available technical data

Similar Products

High Speed HDMI® Cable with Ethernet - H1926-HS - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; Foil Braid; 100 % Foil / 85 % Braid
Standards / Certifications MIL-SPEC
View Details
Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Twisted Pair Cable - 157466-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair & Multicore Data Cable - 1959506 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Polyvinyl chloride pvc
Cable Insulation Pvc
View Details