Lapp Tannehill 00160663 - LAPP ÖLFLEX® CLASSIC 100 SY Flexible Power and Control Cable - Galvanized steel braid - 16 AWG 4 Conductors - Transparent OLF00160663

Description
LAPP part number ÖLFLEX® CLASSIC 100 SY Flexible Power and Control Cable is a color-coded multi-conductor power and control cable with a galvanized steel braided shield for mechanical and low frequency protection. It is for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable conforming to CE. LAPP part number 00160663. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 160663 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 100 SY AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Galvanized steel braid JACKET COLOR : Transparent JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.402 NOMINAL OD (MM) : 10.2 INSULATION : PVC VOLTAGE : 500V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP part number ÖLFLEX® CLASSIC 100 SY Flexible Power and Control Cable is a color-coded multi-conductor power and control cable with a galvanized steel braided shield for mechanical and low frequency protection. It is for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable conforming to CE. LAPP part number 00160663. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 160663 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 100 SY AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Galvanized steel braid JACKET COLOR : Transparent JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.402 NOMINAL OD (MM) : 10.2 INSULATION : PVC VOLTAGE : 500V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
00160663 - LAPP ÖLFLEX® CLASSIC 100 SY Flexible Power and Control Cable - Galvanized steel braid - 16 AWG 4 Conductors - Transparent - OLF00160663 - Lapp Tannehill
Savage, MN, United States
00160663 - LAPP ÖLFLEX® CLASSIC 100 SY Flexible Power and Control Cable - Galvanized steel braid - 16 AWG 4 Conductors - Transparent
OLF00160663
00160663 - LAPP ÖLFLEX® CLASSIC 100 SY Flexible Power and Control Cable - Galvanized steel braid - 16 AWG 4 Conductors - Transparent OLF00160663
LAPP part number ÖLFLEX® CLASSIC 100 SY Flexible Power and Control Cable is a color-coded multi-conductor power and control cable with a galvanized steel braided shield for mechanical and low frequency protection. It is for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable conforming to CE. LAPP part number 00160663. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 160663 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 100 SY AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Galvanized steel braid JACKET COLOR : Transparent JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.402 NOMINAL OD (MM) : 10.2 INSULATION : PVC VOLTAGE : 500V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP part number ÖLFLEX® CLASSIC 100 SY Flexible Power and Control Cable is a color-coded multi-conductor power and control cable with a galvanized steel braided shield for mechanical and low frequency protection. It is for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable conforming to CE. LAPP part number 00160663.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 160663 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 100 SY AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Galvanized steel braid JACKET COLOR : Transparent JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.402 NOMINAL OD (MM) : 10.2 INSULATION : PVC VOLTAGE : 500V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF00160663
Product Name 00160663 - LAPP ÖLFLEX® CLASSIC 100 SY Flexible Power and Control Cable - Galvanized steel braid - 16 AWG 4 Conductors - Transparent
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Galvanized steel braid
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9135 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Cable Shielding No Shielding
View Details
Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-2M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Number of Conductors 8 #
Rated Voltage 0.0300 kilovolts
Rated Amperage 1.5 amps
View Details
Cable Assembly - 60042A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Teflon
View Details