Lapp Tannehill 0015807 - LAPP ÖLFLEX® 150 CY Flexible Power and Control Cable - Tinned copper braid - 16 AWG 7 Conductors - Gray OLF0015807

Description
LAPP part number ÖLFLEX® 150 CY Flexible Power and Control Cable is an internationally approved, 600V multi-conductor cable. It has UL & CSA AWM and HAR harmonized approvals for use as an interconnect cable for machinery. It's construction is extremely flexible for easier installation and has outstanding oil, coolant, and chemical resistance. LAPP part number 0015807. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 15807 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 150 CY AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.594 NOMINAL OD (MM) : 15.1 INSULATION : PVC VOLTAGE : 600V TEMPERATURE : -40°F to +194deg;F -40°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
Description
LAPP part number ÖLFLEX® 150 CY Flexible Power and Control Cable is an internationally approved, 600V multi-conductor cable. It has UL & CSA AWM and HAR harmonized approvals for use as an interconnect cable for machinery. It's construction is extremely flexible for easier installation and has outstanding oil, coolant, and chemical resistance. LAPP part number 0015807. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 15807 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 150 CY AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.594 NOMINAL OD (MM) : 15.1 INSULATION : PVC VOLTAGE : 600V TEMPERATURE : -40°F to +194deg;F -40°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
0015807 - LAPP ÖLFLEX® 150 CY Flexible Power and Control Cable - Tinned copper braid - 16 AWG 7 Conductors - Gray - OLF0015807 - Lapp Tannehill
Savage, MN, United States
0015807 - LAPP ÖLFLEX® 150 CY Flexible Power and Control Cable - Tinned copper braid - 16 AWG 7 Conductors - Gray
OLF0015807
0015807 - LAPP ÖLFLEX® 150 CY Flexible Power and Control Cable - Tinned copper braid - 16 AWG 7 Conductors - Gray OLF0015807
LAPP part number ÖLFLEX® 150 CY Flexible Power and Control Cable is an internationally approved, 600V multi-conductor cable. It has UL & CSA AWM and HAR harmonized approvals for use as an interconnect cable for machinery. It's construction is extremely flexible for easier installation and has outstanding oil, coolant, and chemical resistance. LAPP part number 0015807. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 15807 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 150 CY AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.594 NOMINAL OD (MM) : 15.1 INSULATION : PVC VOLTAGE : 600V TEMPERATURE : -40°F to +194deg;F -40°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

LAPP part number ÖLFLEX® 150 CY Flexible Power and Control Cable is an internationally approved, 600V multi-conductor cable. It has UL & CSA AWM and HAR harmonized approvals for use as an interconnect cable for machinery. It's construction is extremely flexible for easier installation and has outstanding oil, coolant, and chemical resistance. LAPP part number 0015807.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 15807 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 150 CY AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.594 NOMINAL OD (MM) : 15.1 INSULATION : PVC VOLTAGE : 600V TEMPERATURE : -40°F to +194deg;F -40°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF0015807
Product Name 0015807 - LAPP ÖLFLEX® 150 CY Flexible Power and Control Cable - Tinned copper braid - 16 AWG 7 Conductors - Gray
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Tinned copper braid
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 50 ohms
View Details
Control cable - NEBC-S1H15-E-10.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
System cable - 706-3033/103-300 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers