Lapp Tannehill 0026131 - LAPP ÖLFLEX® CLASSIC FD 810 Unshielded Multiconductor Cable - 18 AWG 3 Conductor - Gray OLF0026131

Description
ÖLFLEX® CLASSIC FD 810 is a flexible multi-conductor cable designed for continuous flex applications. It is specially designed to optimize flex life and provides excellent resistance to mineral oils, synthetic oils, and water-based coolants. LAPP part number 0026131 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0026131 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC FD 810 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.26 NOMINAL OD (MM) : 6.6 VOLTAGE : 500V TEMPERATURE : 32°F to +158°F 0°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
ÖLFLEX® CLASSIC FD 810 is a flexible multi-conductor cable designed for continuous flex applications. It is specially designed to optimize flex life and provides excellent resistance to mineral oils, synthetic oils, and water-based coolants. LAPP part number 0026131 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0026131 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC FD 810 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.26 NOMINAL OD (MM) : 6.6 VOLTAGE : 500V TEMPERATURE : 32°F to +158°F 0°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
0026131 - LAPP ÖLFLEX® CLASSIC FD 810 Unshielded Multiconductor Cable - 18 AWG 3 Conductor - Gray - OLF0026131 - Lapp Tannehill
Savage, MN, United States
0026131 - LAPP ÖLFLEX® CLASSIC FD 810 Unshielded Multiconductor Cable - 18 AWG 3 Conductor - Gray
OLF0026131
0026131 - LAPP ÖLFLEX® CLASSIC FD 810 Unshielded Multiconductor Cable - 18 AWG 3 Conductor - Gray OLF0026131
ÖLFLEX® CLASSIC FD 810 is a flexible multi-conductor cable designed for continuous flex applications. It is specially designed to optimize flex life and provides excellent resistance to mineral oils, synthetic oils, and water-based coolants. LAPP part number 0026131 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0026131 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC FD 810 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.26 NOMINAL OD (MM) : 6.6 VOLTAGE : 500V TEMPERATURE : 32°F to +158°F 0°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

ÖLFLEX® CLASSIC FD 810 is a flexible multi-conductor cable designed for continuous flex applications. It is specially designed to optimize flex life and provides excellent resistance to mineral oils, synthetic oils, and water-based coolants. LAPP part number 0026131


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0026131 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC FD 810 AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.26 NOMINAL OD (MM) : 6.6 VOLTAGE : 500V TEMPERATURE : 32°F to +158°F 0°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF0026131
Product Name 0026131 - LAPP ÖLFLEX® CLASSIC FD 810 Unshielded Multiconductor Cable - 18 AWG 3 Conductor - Gray
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-1,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Number of Conductors 4 #
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
System cable - 706-2400/401-1500 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details