Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 16 AWG 65 Conductor, unshielded, TPE jacket can be used in flex applications where travel distances and flexing speeds are low.
Alpha part number MP16165LW-YL199
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : MP16165LW-YL199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series P AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 65 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Blue insulation-numbered 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 26x30 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 1.134 NOMINAL OD (MM) : 28.8 VOLTAGE : 600V TEMPERATURE RANGE : -25°C to +90deg;C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC WEIGHT LBS/MFT : 430
| Lapp Tannehill | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | ALPMP16165LW-YL199 |
| Product Name | Alpha Wire Industrial Series P MP16165LW-YL199 16 AWG 65 Conductor - Unshielded - Yellow |
| Cable Jacket | Thermoplastic Elastomer (TPE) |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | No Shielding; Unshielded |
| Standards / Certifications | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved UL PLTC |
| Number of Conductors | 65 # |