Lapp Tannehill 0012448 - LAPP ÖLFLEX® EB Control Cable - 18 AWG 18 Conductor - Blue PVC OLF0012448

Description
LAPP ÖLFLEX® EB is a control cable for intrinsicially safe circuits. This cable, LAPP part number 0012448, is a 18 AWG 18 conductor solution with a blue PVC jacket. Suitable for outdoor applications and space-saving due to small cable diameters. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 12448 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® EB & EB CY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Blue JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.50 NOMINAL OD (MM) : 12.7 VOLTAGE : 3000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 222.45 WEIGHT KG/KM : 331
Description
LAPP ÖLFLEX® EB is a control cable for intrinsicially safe circuits. This cable, LAPP part number 0012448, is a 18 AWG 18 conductor solution with a blue PVC jacket. Suitable for outdoor applications and space-saving due to small cable diameters. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 12448 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® EB & EB CY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Blue JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.50 NOMINAL OD (MM) : 12.7 VOLTAGE : 3000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 222.45 WEIGHT KG/KM : 331

Suppliers

Company
Product
Description
Supplier Links
0012448 - LAPP ÖLFLEX® EB Control Cable - 18 AWG 18 Conductor - Blue PVC - OLF0012448 - Lapp Tannehill
Savage, MN, United States
0012448 - LAPP ÖLFLEX® EB Control Cable - 18 AWG 18 Conductor - Blue PVC
OLF0012448
0012448 - LAPP ÖLFLEX® EB Control Cable - 18 AWG 18 Conductor - Blue PVC OLF0012448
LAPP ÖLFLEX® EB is a control cable for intrinsicially safe circuits. This cable, LAPP part number 0012448, is a 18 AWG 18 conductor solution with a blue PVC jacket. Suitable for outdoor applications and space-saving due to small cable diameters. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 12448 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® EB & EB CY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Blue JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.50 NOMINAL OD (MM) : 12.7 VOLTAGE : 3000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 222.45 WEIGHT KG/KM : 331

LAPP ÖLFLEX® EB is a control cable for intrinsicially safe circuits. This cable, LAPP part number 0012448, is a 18 AWG 18 conductor solution with a blue PVC jacket. Suitable for outdoor applications and space-saving due to small cable diameters.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 12448 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® EB & EB CY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Blue JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.50 NOMINAL OD (MM) : 12.7 VOLTAGE : 3000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 222.45 WEIGHT KG/KM : 331

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF0012448
Product Name 0012448 - LAPP ÖLFLEX® EB Control Cable - 18 AWG 18 Conductor - Blue PVC
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SCSI-68 Shielded Cable - PCL-10168H-2E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
2 suppliers
Control cable - NEBC-S1H15-E-2.5-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
System cable - 706-2500/601-200 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers