Lapp Tannehill 0011139 - LAPP ÖLFLEX® 191 - 16 AWG 5 conductor - Gray Unshielded PVC OLF0011139

Description
LAPP's ÖLFLEX® 191 is a 16 AWG 5 conductor unshielded, multi-standard power and control cable with a Gray PVC jacket. This cable offers high electrical performance due to a 4 kV test voltage, and is highly oil-resistant. Order using LAPP part number 0011139 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 11139 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 191 / 191 CY AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.35 NOMINAL OD (MM) : 9 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved WEIGHT LBS/MFT : 91.40 WEIGHT KG/KM : 136
Description
LAPP's ÖLFLEX® 191 is a 16 AWG 5 conductor unshielded, multi-standard power and control cable with a Gray PVC jacket. This cable offers high electrical performance due to a 4 kV test voltage, and is highly oil-resistant. Order using LAPP part number 0011139 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 11139 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 191 / 191 CY AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.35 NOMINAL OD (MM) : 9 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved WEIGHT LBS/MFT : 91.40 WEIGHT KG/KM : 136

Suppliers

Company
Product
Description
Supplier Links
0011139 - LAPP ÖLFLEX® 191 - 16 AWG 5 conductor - Gray Unshielded PVC - OLF0011139 - Lapp Tannehill
Savage, MN, United States
0011139 - LAPP ÖLFLEX® 191 - 16 AWG 5 conductor - Gray Unshielded PVC
OLF0011139
0011139 - LAPP ÖLFLEX® 191 - 16 AWG 5 conductor - Gray Unshielded PVC OLF0011139
LAPP's ÖLFLEX® 191 is a 16 AWG 5 conductor unshielded, multi-standard power and control cable with a Gray PVC jacket. This cable offers high electrical performance due to a 4 kV test voltage, and is highly oil-resistant. Order using LAPP part number 0011139 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 11139 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 191 / 191 CY AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.35 NOMINAL OD (MM) : 9 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved WEIGHT LBS/MFT : 91.40 WEIGHT KG/KM : 136

LAPP's ÖLFLEX® 191 is a 16 AWG 5 conductor unshielded, multi-standard power and control cable with a Gray PVC jacket. This cable offers high electrical performance due to a 4 kV test voltage, and is highly oil-resistant. Order using LAPP part number 0011139 today.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 11139 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 191 / 191 CY AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.35 NOMINAL OD (MM) : 9 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved WEIGHT LBS/MFT : 91.40 WEIGHT KG/KM : 136

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF0011139
Product Name 0011139 - LAPP ÖLFLEX® 191 - 16 AWG 5 conductor - Gray Unshielded PVC
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
Number of Conductors 5 #
Unlock Full Specs
to access all available technical data

Similar Products

E60224 - CAT 5e Ethernet Cable (1 Data Pair) - E60224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Conductor Silver-plated copper conductor
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Polyethylene
Cable Conductor Aluminum Clad Steel
View Details
Twisted Pair Cable - 1602253002 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
Twisted Pair & Multicore Data Cable - 534202 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -15 to 80 C (5 to 176 F)
International 0.0900 mm2
View Details