Lapp Tannehill 0011140 - LAPP ÖLFLEX® 191 - 16 AWG 7 conductor - Gray Unshielded PVC OLF0011140

Description
LAPP's ÖLFLEX® 191 is a 16 AWG 7 conductor unshielded, multi-standard power and control cable with a Gray PVC jacket. This cable offers high electrical performance due to a 4 kV test voltage, and is highly oil-resistant. Order using LAPP part number 0011140 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 11140 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 191 / 191 CY AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.39 NOMINAL OD (MM) : 10 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved WEIGHT LBS/MFT : 120.30 WEIGHT KG/KM : 179
Description
LAPP's ÖLFLEX® 191 is a 16 AWG 7 conductor unshielded, multi-standard power and control cable with a Gray PVC jacket. This cable offers high electrical performance due to a 4 kV test voltage, and is highly oil-resistant. Order using LAPP part number 0011140 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 11140 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 191 / 191 CY AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.39 NOMINAL OD (MM) : 10 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved WEIGHT LBS/MFT : 120.30 WEIGHT KG/KM : 179

Suppliers

Company
Product
Description
Supplier Links
0011140 - LAPP ÖLFLEX® 191 - 16 AWG 7 conductor - Gray Unshielded PVC - OLF0011140 - Lapp Tannehill
Savage, MN, United States
0011140 - LAPP ÖLFLEX® 191 - 16 AWG 7 conductor - Gray Unshielded PVC
OLF0011140
0011140 - LAPP ÖLFLEX® 191 - 16 AWG 7 conductor - Gray Unshielded PVC OLF0011140
LAPP's ÖLFLEX® 191 is a 16 AWG 7 conductor unshielded, multi-standard power and control cable with a Gray PVC jacket. This cable offers high electrical performance due to a 4 kV test voltage, and is highly oil-resistant. Order using LAPP part number 0011140 today. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 11140 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 191 / 191 CY AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.39 NOMINAL OD (MM) : 10 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved WEIGHT LBS/MFT : 120.30 WEIGHT KG/KM : 179

LAPP's ÖLFLEX® 191 is a 16 AWG 7 conductor unshielded, multi-standard power and control cable with a Gray PVC jacket. This cable offers high electrical performance due to a 4 kV test voltage, and is highly oil-resistant. Order using LAPP part number 0011140 today.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 11140 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 191 / 191 CY AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.39 NOMINAL OD (MM) : 10 VOLTAGE : 4000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved WEIGHT LBS/MFT : 120.30 WEIGHT KG/KM : 179

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF0011140
Product Name 0011140 - LAPP ÖLFLEX® 191 - 16 AWG 7 conductor - Gray Unshielded PVC
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
Number of Conductors 7 #
Unlock Full Specs
to access all available technical data

Similar Products

PVC Extra Flexible Multiconductor Cable - NMEF 2/26-6544 J - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
D5102QX - Databus Cable Quadraxial (1 Data Pair) - D5102QX - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, White
Cable Insulation FEP
View Details
Twisted Pair Cable - 015967-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 349580 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.2500 mm2
View Details