Lapp Tannehill 0015907 - LAPP ÖLFLEX® 150 CY Flexible Power and Control Cable - Tinned copper braid - 14 AWG 7 Conductors - Gray OLF0015907

Description
LAPP part number ÖLFLEX® 150 CY Flexible Power and Control Cable is an internationally approved, 600V multi-conductor cable. It has UL & CSA AWM and HAR harmonized approvals for use as an interconnect cable for machinery. It's construction is extremely flexible for easier installation and has outstanding oil, coolant, and chemical resistance. LAPP part number 0015907. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 15907 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 150 CY AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.689 NOMINAL OD (MM) : 17.5 INSULATION : PVC VOLTAGE : 600V TEMPERATURE : -40°F to +194deg;F -40°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
Description
LAPP part number ÖLFLEX® 150 CY Flexible Power and Control Cable is an internationally approved, 600V multi-conductor cable. It has UL & CSA AWM and HAR harmonized approvals for use as an interconnect cable for machinery. It's construction is extremely flexible for easier installation and has outstanding oil, coolant, and chemical resistance. LAPP part number 0015907. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 15907 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 150 CY AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.689 NOMINAL OD (MM) : 17.5 INSULATION : PVC VOLTAGE : 600V TEMPERATURE : -40°F to +194deg;F -40°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
0015907 - LAPP ÖLFLEX® 150 CY Flexible Power and Control Cable - Tinned copper braid - 14 AWG 7 Conductors - Gray - OLF0015907 - Lapp Tannehill
Savage, MN, United States
0015907 - LAPP ÖLFLEX® 150 CY Flexible Power and Control Cable - Tinned copper braid - 14 AWG 7 Conductors - Gray
OLF0015907
0015907 - LAPP ÖLFLEX® 150 CY Flexible Power and Control Cable - Tinned copper braid - 14 AWG 7 Conductors - Gray OLF0015907
LAPP part number ÖLFLEX® 150 CY Flexible Power and Control Cable is an internationally approved, 600V multi-conductor cable. It has UL & CSA AWM and HAR harmonized approvals for use as an interconnect cable for machinery. It's construction is extremely flexible for easier installation and has outstanding oil, coolant, and chemical resistance. LAPP part number 0015907. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 15907 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 150 CY AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.689 NOMINAL OD (MM) : 17.5 INSULATION : PVC VOLTAGE : 600V TEMPERATURE : -40°F to +194deg;F -40°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

LAPP part number ÖLFLEX® 150 CY Flexible Power and Control Cable is an internationally approved, 600V multi-conductor cable. It has UL & CSA AWM and HAR harmonized approvals for use as an interconnect cable for machinery. It's construction is extremely flexible for easier installation and has outstanding oil, coolant, and chemical resistance. LAPP part number 0015907.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 15907 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 150 CY AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.689 NOMINAL OD (MM) : 17.5 INSULATION : PVC VOLTAGE : 600V TEMPERATURE : -40°F to +194deg;F -40°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF0015907
Product Name 0015907 - LAPP ÖLFLEX® 150 CY Flexible Power and Control Cable - Tinned copper braid - 14 AWG 7 Conductors - Gray
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Tinned copper braid
Unlock Full Specs
to access all available technical data

Similar Products

Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTRS -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Besilen® better than EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® 722 insulation
View Details
SCSI-100 to 2*SCSI-50 Shielded Cable - PCL-10250-2E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
4 suppliers
Silicone Multiconductor Cable - AS155-18-2J - Cooner Wire Company
Specs
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details