Lapp Tannehill 0012502 - LAPP ÖLFLEX® EB Control Cable - 16 AWG 4 Conductor - Blue PVC OLF0012502

Description
LAPP ÖLFLEX® EB is a control cable for intrinsicially safe circuits. This cable, LAPP part number 0012502, is a 16 AWG 4 conductor solution with a blue PVC jacket. Suitable for outdoor applications and space-saving due to small cable diameters. This cable includes a green/yellow ground. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 12502 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® EB & EB CY AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Blue JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.28 NOMINAL OD (MM) : 7.2 VOLTAGE : 3000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 84.01 WEIGHT KG/KM : 125
Description
LAPP ÖLFLEX® EB is a control cable for intrinsicially safe circuits. This cable, LAPP part number 0012502, is a 16 AWG 4 conductor solution with a blue PVC jacket. Suitable for outdoor applications and space-saving due to small cable diameters. This cable includes a green/yellow ground. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 12502 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® EB & EB CY AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Blue JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.28 NOMINAL OD (MM) : 7.2 VOLTAGE : 3000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 84.01 WEIGHT KG/KM : 125

Suppliers

Company
Product
Description
Supplier Links
0012502 - LAPP ÖLFLEX® EB Control Cable - 16 AWG 4 Conductor - Blue PVC - OLF0012502 - Lapp Tannehill
Savage, MN, United States
0012502 - LAPP ÖLFLEX® EB Control Cable - 16 AWG 4 Conductor - Blue PVC
OLF0012502
0012502 - LAPP ÖLFLEX® EB Control Cable - 16 AWG 4 Conductor - Blue PVC OLF0012502
LAPP ÖLFLEX® EB is a control cable for intrinsicially safe circuits. This cable, LAPP part number 0012502, is a 16 AWG 4 conductor solution with a blue PVC jacket. Suitable for outdoor applications and space-saving due to small cable diameters. This cable includes a green/yellow ground. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 12502 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® EB & EB CY AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Blue JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.28 NOMINAL OD (MM) : 7.2 VOLTAGE : 3000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 84.01 WEIGHT KG/KM : 125

LAPP ÖLFLEX® EB is a control cable for intrinsicially safe circuits. This cable, LAPP part number 0012502, is a 16 AWG 4 conductor solution with a blue PVC jacket. Suitable for outdoor applications and space-saving due to small cable diameters. This cable includes a green/yellow ground.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 12502 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® EB & EB CY AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Blue JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.28 NOMINAL OD (MM) : 7.2 VOLTAGE : 3000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 84.01 WEIGHT KG/KM : 125

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF0012502
Product Name 0012502 - LAPP ÖLFLEX® EB Control Cable - 16 AWG 4 Conductor - Blue PVC
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
North American 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
Control cable - NEBC-S1H15-E-2.5-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
System cable - 706-2400/501-100 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers