LAPP ÖLFLEX® EB is a control cable for intrinsicially safe circuits. This cable, LAPP part number 0012420, is a 19 AWG 2 conductor solution with a blue PVC jacket. Suitable for outdoor applications and space-saving due to small cable diameters.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0012420 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® EB & EB CY AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Blue JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.21 NOMINAL OD (MM) : 5.4 VOLTAGE : 3000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 33.60 WEIGHT KG/KM : 50
| Lapp Tannehill | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | OLF0012420 |
| Product Name | 0012420 - LAPP ÖLFLEX® EB Control Cable - 19 AWG 2 Conductor - Blue PVC |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | No Shielding; Unshielded |
| North American | 19 AWG |