Alpha Wire Alpha Wire Industrial Series P MP18105KW-YL199 18 AWG 5 Conductor - Unshielded - Yellow MP18105KW-YL199

Description
Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 18 AWG 5 Conductor, unshielded, TPE jacket can be used in flex applications where travel distances and flexing speeds are low. Alpha part number MP18105KW-YL199 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : MP18105KW-YL199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series P AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black insulation-numbered 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 19x30 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.365 NOMINAL OD (MM) : 9.27 VOLTAGE : 600V TEMPERATURE RANGE : -25°C to +90deg;C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC WEIGHT LBS/MFT : 75
Description
Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 18 AWG 5 Conductor, unshielded, TPE jacket can be used in flex applications where travel distances and flexing speeds are low. Alpha part number MP18105KW-YL199 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : MP18105KW-YL199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series P AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black insulation-numbered 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 19x30 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.365 NOMINAL OD (MM) : 9.27 VOLTAGE : 600V TEMPERATURE RANGE : -25°C to +90deg;C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC WEIGHT LBS/MFT : 75

Suppliers

Company
Product
Description
Supplier Links
Alpha Wire Industrial Series P MP18105KW-YL199 18 AWG 5 Conductor - Unshielded - Yellow - ALPMP18105KW-YL199 - Lapp Tannehill
Savage, MN, United States
Alpha Wire Industrial Series P MP18105KW-YL199 18 AWG 5 Conductor - Unshielded - Yellow
ALPMP18105KW-YL199
Alpha Wire Industrial Series P MP18105KW-YL199 18 AWG 5 Conductor - Unshielded - Yellow ALPMP18105KW-YL199
Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 18 AWG 5 Conductor, unshielded, TPE jacket can be used in flex applications where travel distances and flexing speeds are low. Alpha part number MP18105KW-YL199 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : MP18105KW-YL199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series P AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black insulation-numbered 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 19x30 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.365 NOMINAL OD (MM) : 9.27 VOLTAGE : 600V TEMPERATURE RANGE : -25°C to +90deg;C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC WEIGHT LBS/MFT : 75

Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 18 AWG 5 Conductor, unshielded, TPE jacket can be used in flex applications where travel distances and flexing speeds are low.

Alpha part number MP18105KW-YL199


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : MP18105KW-YL199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series P AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black insulation-numbered 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 19x30 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.365 NOMINAL OD (MM) : 9.27 VOLTAGE : 600V TEMPERATURE RANGE : -25°C to +90deg;C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC WEIGHT LBS/MFT : 75

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number ALPMP18105KW-YL199
Product Name Alpha Wire Industrial Series P MP18105KW-YL199 18 AWG 5 Conductor - Unshielded - Yellow
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved UL PLTC
Number of Conductors 5 #
Unlock Full Specs
to access all available technical data

Similar Products

D620224 - Databus Cable (1 Data Pair) - D620224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, Clear
Cable Shielding Braid; Tin-Plated Copper Braid
View Details
Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Twisted Pair Cable - 0116093002 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
Twisted Pair & Multicore Data Cable - 2024856 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Pvc
Cable Conductor Tinned copper
View Details