Lapp Tannehill 0012641 - LAPP ÖLFLEX® EB CY Shielded Control Cable - 19 AWG 3 Conductor - Blue PVC OLF0012641

Description
LAPP ÖLFLEX® EB CY is a shielded control cable for intrinsicially safe circuits, especially in EMC-sensitive environments. This cable, LAPP part number 0012641, is a 19 AWG 3 conductor solution with a blue PVC jacket. Suitable for outdoor applications and space-saving due to small cable diameters. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0012641 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® EB & EB CY AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Blue JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.26 NOMINAL OD (MM) : 6.5 VOLTAGE : 3000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 47.04 WEIGHT KG/KM : 70
Description
LAPP ÖLFLEX® EB CY is a shielded control cable for intrinsicially safe circuits, especially in EMC-sensitive environments. This cable, LAPP part number 0012641, is a 19 AWG 3 conductor solution with a blue PVC jacket. Suitable for outdoor applications and space-saving due to small cable diameters. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0012641 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® EB & EB CY AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Blue JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.26 NOMINAL OD (MM) : 6.5 VOLTAGE : 3000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 47.04 WEIGHT KG/KM : 70

Suppliers

Company
Product
Description
Supplier Links
0012641 - LAPP ÖLFLEX® EB CY Shielded Control Cable - 19 AWG 3 Conductor - Blue PVC - OLF0012641 - Lapp Tannehill
Savage, MN, United States
0012641 - LAPP ÖLFLEX® EB CY Shielded Control Cable - 19 AWG 3 Conductor - Blue PVC
OLF0012641
0012641 - LAPP ÖLFLEX® EB CY Shielded Control Cable - 19 AWG 3 Conductor - Blue PVC OLF0012641
LAPP ÖLFLEX® EB CY is a shielded control cable for intrinsicially safe circuits, especially in EMC-sensitive environments. This cable, LAPP part number 0012641, is a 19 AWG 3 conductor solution with a blue PVC jacket. Suitable for outdoor applications and space-saving due to small cable diameters. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0012641 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® EB & EB CY AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Blue JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.26 NOMINAL OD (MM) : 6.5 VOLTAGE : 3000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 47.04 WEIGHT KG/KM : 70

LAPP ÖLFLEX® EB CY is a shielded control cable for intrinsicially safe circuits, especially in EMC-sensitive environments. This cable, LAPP part number 0012641, is a 19 AWG 3 conductor solution with a blue PVC jacket. Suitable for outdoor applications and space-saving due to small cable diameters.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0012641 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® EB & EB CY AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Shielded JACKET COLOR : Blue JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.26 NOMINAL OD (MM) : 6.5 VOLTAGE : 3000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 47.04 WEIGHT KG/KM : 70

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF0012641
Product Name 0012641 - LAPP ÖLFLEX® EB CY Shielded Control Cable - 19 AWG 3 Conductor - Blue PVC
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Shielded
North American 19 AWG
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
DB37 Cable - PCL-10137-3E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
2 suppliers
Control cable - NEBC-S1H15-E-10.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
System cable - 706-2300/403-100 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details