ÖLFLEX® CLASSIC FD 810 CY is a flexible multi-conductor cable designed for continuous flex applications. It is specially designed to optimize flex life and provides excellent resistance to mineral oils, synthetic oils, and water-based coolants. LAPP part number 0026256
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 26256 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC FD 810 CY AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.701 NOMINAL OD (MM) : 17.8 VOLTAGE : 500V TEMPERATURE : 32°F to +158°F 0°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | OLF0026256 |
| Product Name | 0026256 - LAPP ÖLFLEX® CLASSIC FD 810 CY Shielded Multiconductor Cable - 16 AWG 18 Conductor - Gray |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | Braid; Tinned copper braid |
| Standards / Certifications | CE Marking; CE Approved |
| Number of Conductors | 18 # |