Lapp Tannehill 0026185 - LAPP ÖLFLEX® CLASSIC FD 810 Unshielded Multiconductor Cable - 8 AWG 4 Conductor - Gray OLF0026185

Description
ÖLFLEX® CLASSIC FD 810 is a flexible multi-conductor cable designed for continuous flex applications. It is specially designed to optimize flex life and provides excellent resistance to mineral oils, synthetic oils, and water-based coolants. LAPP part number 0026185 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0026185 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC FD 810 AWG/GAUGE : 8 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.693 NOMINAL OD (MM) : 17.6 VOLTAGE : 500V TEMPERATURE : 32°F to +158°F 0°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
ÖLFLEX® CLASSIC FD 810 is a flexible multi-conductor cable designed for continuous flex applications. It is specially designed to optimize flex life and provides excellent resistance to mineral oils, synthetic oils, and water-based coolants. LAPP part number 0026185 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0026185 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC FD 810 AWG/GAUGE : 8 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.693 NOMINAL OD (MM) : 17.6 VOLTAGE : 500V TEMPERATURE : 32°F to +158°F 0°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
0026185 - LAPP ÖLFLEX® CLASSIC FD 810 Unshielded Multiconductor Cable - 8 AWG 4 Conductor - Gray - OLF0026185 - Lapp Tannehill
Savage, MN, United States
0026185 - LAPP ÖLFLEX® CLASSIC FD 810 Unshielded Multiconductor Cable - 8 AWG 4 Conductor - Gray
OLF0026185
0026185 - LAPP ÖLFLEX® CLASSIC FD 810 Unshielded Multiconductor Cable - 8 AWG 4 Conductor - Gray OLF0026185
ÖLFLEX® CLASSIC FD 810 is a flexible multi-conductor cable designed for continuous flex applications. It is specially designed to optimize flex life and provides excellent resistance to mineral oils, synthetic oils, and water-based coolants. LAPP part number 0026185 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0026185 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC FD 810 AWG/GAUGE : 8 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.693 NOMINAL OD (MM) : 17.6 VOLTAGE : 500V TEMPERATURE : 32°F to +158°F 0°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

ÖLFLEX® CLASSIC FD 810 is a flexible multi-conductor cable designed for continuous flex applications. It is specially designed to optimize flex life and provides excellent resistance to mineral oils, synthetic oils, and water-based coolants. LAPP part number 0026185


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0026185 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC FD 810 AWG/GAUGE : 8 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.693 NOMINAL OD (MM) : 17.6 VOLTAGE : 500V TEMPERATURE : 32°F to +158°F 0°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF0026185
Product Name 0026185 - LAPP ÖLFLEX® CLASSIC FD 810 Unshielded Multiconductor Cable - 8 AWG 4 Conductor - Gray
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; CE Approved
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 156589-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 1368208 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Polyvinyl chloride pvc
Cable Conductor Copper; Copper
View Details
Silicone Rubber Insulated Cable, 300V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 C HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details