LAPP's ÖLFLEX® CLASSIC 100 H is a gray halogen-free power and control cable with high oil and ozone resistance, as well as flame retardance according to IEC 60332-1-2. This cable, LAPP part number 0014151, is easy to handle and install due to its flexibilty and is suitable for torsional applications.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 14151 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 100 H AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Gray CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Halogen-free compound NOMINAL OD (IN) : 0.33 NOMINAL OD (MM) : 8.3 VOLTAGE : 4000V TEMPERATURE : -22°F to +158°F -30°C to +70°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 76.61 WEIGHT KG/KM : 114
| Lapp Tannehill | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | OLF0014151 |
| Product Name | 0014151 - LAPP ÖLFLEX® CLASSIC 100 H Power and Control Cable- 16 AWG 3 Conductor - Gray Halogen-free Jacket |
| Product Type | Multiconductor Cable |
| Cable Jacket | Halogen-free compound |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | No Shielding; Unshielded |
| North American | 16 AWG |