Lapp Tannehill 00160903 - LAPP ÖLFLEX® CLASSIC 100 SY Flexible Power and Control Cable - Galvanized steel braid - 14 AWG 5 Conductors - Transparent OLF00160903

Description
LAPP part number ÖLFLEX® CLASSIC 100 SY Flexible Power and Control Cable is a color-coded multi-conductor power and control cable with a galvanized steel braided shield for mechanical and low frequency protection. It is for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable conforming to CE. LAPP part number 00160903. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 00160903 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 100 SY AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Galvanized steel braid JACKET COLOR : Transparent JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.598 NOMINAL OD (MM) : 15.2 INSULATION : PVC VOLTAGE : 750V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP part number ÖLFLEX® CLASSIC 100 SY Flexible Power and Control Cable is a color-coded multi-conductor power and control cable with a galvanized steel braided shield for mechanical and low frequency protection. It is for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable conforming to CE. LAPP part number 00160903. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 00160903 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 100 SY AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Galvanized steel braid JACKET COLOR : Transparent JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.598 NOMINAL OD (MM) : 15.2 INSULATION : PVC VOLTAGE : 750V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
00160903 - LAPP ÖLFLEX® CLASSIC 100 SY Flexible Power and Control Cable - Galvanized steel braid - 14 AWG 5 Conductors - Transparent - OLF00160903 - Lapp Tannehill
Savage, MN, United States
00160903 - LAPP ÖLFLEX® CLASSIC 100 SY Flexible Power and Control Cable - Galvanized steel braid - 14 AWG 5 Conductors - Transparent
OLF00160903
00160903 - LAPP ÖLFLEX® CLASSIC 100 SY Flexible Power and Control Cable - Galvanized steel braid - 14 AWG 5 Conductors - Transparent OLF00160903
LAPP part number ÖLFLEX® CLASSIC 100 SY Flexible Power and Control Cable is a color-coded multi-conductor power and control cable with a galvanized steel braided shield for mechanical and low frequency protection. It is for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable conforming to CE. LAPP part number 00160903. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 00160903 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 100 SY AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Galvanized steel braid JACKET COLOR : Transparent JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.598 NOMINAL OD (MM) : 15.2 INSULATION : PVC VOLTAGE : 750V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP part number ÖLFLEX® CLASSIC 100 SY Flexible Power and Control Cable is a color-coded multi-conductor power and control cable with a galvanized steel braided shield for mechanical and low frequency protection. It is for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable conforming to CE. LAPP part number 00160903.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 00160903 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 100 SY AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Galvanized steel braid JACKET COLOR : Transparent JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.598 NOMINAL OD (MM) : 15.2 INSULATION : PVC VOLTAGE : 750V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF00160903
Product Name 00160903 - LAPP ÖLFLEX® CLASSIC 100 SY Flexible Power and Control Cable - Galvanized steel braid - 14 AWG 5 Conductors - Transparent
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Galvanized steel braid
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 50 ohms
View Details
SCSI-68 Shielded Cable - PCL-10168-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers
System cable - 706-2300/300-200 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0600 kilovolts
View Details
3 suppliers