Lapp Tannehill 0016043 - LAPP ÖLFLEX® CLASSIC 100 SY Flexible Power and Control Cable - Galvanized steel braid - 18 AWG 3 Conductors - Transparent OLF0016043

Description
LAPP part number ÖLFLEX® CLASSIC 100 SY Flexible Power and Control Cable is a color-coded multi-conductor power and control cable with a galvanized steel braided shield for mechanical and low frequency protection. It is for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable conforming to CE. LAPP part number 0016043. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0016043 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 100 SY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Galvanized steel braid JACKET COLOR : Transparent JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.346 NOMINAL OD (MM) : 8.8 INSULATION : PVC VOLTAGE : 500V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP part number ÖLFLEX® CLASSIC 100 SY Flexible Power and Control Cable is a color-coded multi-conductor power and control cable with a galvanized steel braided shield for mechanical and low frequency protection. It is for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable conforming to CE. LAPP part number 0016043. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0016043 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 100 SY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Galvanized steel braid JACKET COLOR : Transparent JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.346 NOMINAL OD (MM) : 8.8 INSULATION : PVC VOLTAGE : 500V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
0016043 - LAPP ÖLFLEX® CLASSIC 100 SY Flexible Power and Control Cable - Galvanized steel braid - 18 AWG 3 Conductors - Transparent - OLF0016043 - Lapp Tannehill
Savage, MN, United States
0016043 - LAPP ÖLFLEX® CLASSIC 100 SY Flexible Power and Control Cable - Galvanized steel braid - 18 AWG 3 Conductors - Transparent
OLF0016043
0016043 - LAPP ÖLFLEX® CLASSIC 100 SY Flexible Power and Control Cable - Galvanized steel braid - 18 AWG 3 Conductors - Transparent OLF0016043
LAPP part number ÖLFLEX® CLASSIC 100 SY Flexible Power and Control Cable is a color-coded multi-conductor power and control cable with a galvanized steel braided shield for mechanical and low frequency protection. It is for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable conforming to CE. LAPP part number 0016043. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0016043 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 100 SY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Galvanized steel braid JACKET COLOR : Transparent JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.346 NOMINAL OD (MM) : 8.8 INSULATION : PVC VOLTAGE : 500V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP part number ÖLFLEX® CLASSIC 100 SY Flexible Power and Control Cable is a color-coded multi-conductor power and control cable with a galvanized steel braided shield for mechanical and low frequency protection. It is for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable conforming to CE. LAPP part number 0016043.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0016043 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 100 SY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Galvanized steel braid JACKET COLOR : Transparent JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.346 NOMINAL OD (MM) : 8.8 INSULATION : PVC VOLTAGE : 500V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF0016043
Product Name 0016043 - LAPP ÖLFLEX® CLASSIC 100 SY Flexible Power and Control Cable - Galvanized steel braid - 18 AWG 3 Conductors - Transparent
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Galvanized steel braid
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
DB37 Cable - PCL-10137-2E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers
Control cable - NEBC-S1H15-E-2.5-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
System cable - 706-3057/1300-200 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers