Lapp Tannehill 0026219 - LAPP ÖLFLEX® CLASSIC FD 810 CY Shielded Multiconductor Cable - 19 AWG 2 Conductor - Gray OLF0026219

Description
ÖLFLEX® CLASSIC FD 810 CY is a flexible multi-conductor cable designed for continuous flex applications. It is specially designed to optimize flex life and provides excellent resistance to mineral oils, synthetic oils, and water-based coolants. LAPP part number 0026219 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 26219 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC FD 810 CY AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.287 NOMINAL OD (MM) : 7.3 VOLTAGE : 500V TEMPERATURE : 32°F to +158°F 0°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
ÖLFLEX® CLASSIC FD 810 CY is a flexible multi-conductor cable designed for continuous flex applications. It is specially designed to optimize flex life and provides excellent resistance to mineral oils, synthetic oils, and water-based coolants. LAPP part number 0026219 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 26219 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC FD 810 CY AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.287 NOMINAL OD (MM) : 7.3 VOLTAGE : 500V TEMPERATURE : 32°F to +158°F 0°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
0026219 - LAPP ÖLFLEX® CLASSIC FD 810 CY Shielded Multiconductor Cable - 19 AWG 2 Conductor - Gray - OLF0026219 - Lapp Tannehill
Savage, MN, United States
0026219 - LAPP ÖLFLEX® CLASSIC FD 810 CY Shielded Multiconductor Cable - 19 AWG 2 Conductor - Gray
OLF0026219
0026219 - LAPP ÖLFLEX® CLASSIC FD 810 CY Shielded Multiconductor Cable - 19 AWG 2 Conductor - Gray OLF0026219
ÖLFLEX® CLASSIC FD 810 CY is a flexible multi-conductor cable designed for continuous flex applications. It is specially designed to optimize flex life and provides excellent resistance to mineral oils, synthetic oils, and water-based coolants. LAPP part number 0026219 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 26219 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC FD 810 CY AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.287 NOMINAL OD (MM) : 7.3 VOLTAGE : 500V TEMPERATURE : 32°F to +158°F 0°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

ÖLFLEX® CLASSIC FD 810 CY is a flexible multi-conductor cable designed for continuous flex applications. It is specially designed to optimize flex life and provides excellent resistance to mineral oils, synthetic oils, and water-based coolants. LAPP part number 0026219


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 26219 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC FD 810 CY AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.287 NOMINAL OD (MM) : 7.3 VOLTAGE : 500V TEMPERATURE : 32°F to +158°F 0°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF0026219
Product Name 0026219 - LAPP ÖLFLEX® CLASSIC FD 810 CY Shielded Multiconductor Cable - 19 AWG 2 Conductor - Gray
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Tinned copper braid
Standards / Certifications CE Marking; CE Approved
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Twisted Pair & Multicore Data Cable - 349556 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Solid Silver Plated
Rated Voltage 0.5000 kilovolts
View Details