Lapp Tannehill 0012507 - LAPP ÖLFLEX® EB Control Cable - 16 AWG 25 Conductor - Blue PVC OLF0012507

Description
LAPP ÖLFLEX® EB is a control cable for intrinsicially safe circuits. This cable, LAPP part number 0012507, is a 16 AWG 25 conductor solution with a blue PVC jacket. Suitable for outdoor applications and space-saving due to small cable diameters. This cable includes a green/yellow ground. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 12507 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® EB & EB CY AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Blue JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.67 NOMINAL OD (MM) : 16.9 VOLTAGE : 3000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 469.09 WEIGHT KG/KM : 698
Description
LAPP ÖLFLEX® EB is a control cable for intrinsicially safe circuits. This cable, LAPP part number 0012507, is a 16 AWG 25 conductor solution with a blue PVC jacket. Suitable for outdoor applications and space-saving due to small cable diameters. This cable includes a green/yellow ground. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 12507 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® EB & EB CY AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Blue JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.67 NOMINAL OD (MM) : 16.9 VOLTAGE : 3000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 469.09 WEIGHT KG/KM : 698

Suppliers

Company
Product
Description
Supplier Links
0012507 - LAPP ÖLFLEX® EB Control Cable - 16 AWG 25 Conductor - Blue PVC - OLF0012507 - Lapp Tannehill
Savage, MN, United States
0012507 - LAPP ÖLFLEX® EB Control Cable - 16 AWG 25 Conductor - Blue PVC
OLF0012507
0012507 - LAPP ÖLFLEX® EB Control Cable - 16 AWG 25 Conductor - Blue PVC OLF0012507
LAPP ÖLFLEX® EB is a control cable for intrinsicially safe circuits. This cable, LAPP part number 0012507, is a 16 AWG 25 conductor solution with a blue PVC jacket. Suitable for outdoor applications and space-saving due to small cable diameters. This cable includes a green/yellow ground. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 12507 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® EB & EB CY AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Blue JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.67 NOMINAL OD (MM) : 16.9 VOLTAGE : 3000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 469.09 WEIGHT KG/KM : 698

LAPP ÖLFLEX® EB is a control cable for intrinsicially safe circuits. This cable, LAPP part number 0012507, is a 16 AWG 25 conductor solution with a blue PVC jacket. Suitable for outdoor applications and space-saving due to small cable diameters. This cable includes a green/yellow ground.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 12507 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® EB & EB CY AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Blue JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.67 NOMINAL OD (MM) : 16.9 VOLTAGE : 3000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 469.09 WEIGHT KG/KM : 698

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF0012507
Product Name 0012507 - LAPP ÖLFLEX® EB Control Cable - 16 AWG 25 Conductor - Blue PVC
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
North American 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 75 ohms
View Details
High-Speed DB37 Cable - PCL-10137H-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
2 suppliers
Control cable - NEBC-S1H15-E-2.5-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
Connecting cable - 706-100/650-100 - WAGO
Specs
Product Type open-ended
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
2 suppliers