Alpha Wire Alpha Wire Industrial Series P MP10107KW-YL199 10 AWG 7 Conductor - Unshielded - Yellow MP10107KW-YL199

Description
Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 10 AWG 7 Conductor, unshielded, TPE jacket can be used in flex applications where travel distances and flexing speeds are low. Alpha part number MP10107KW-YL199 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : MP10107KW-YL199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series P AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black insulation-numbered 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 105x30 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.664 NOMINAL OD (MM) : 16.87 VOLTAGE : 600V TEMPERATURE RANGE : -25°C to +90deg;C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC WEIGHT LBS/MFT : 260
Description
Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 10 AWG 7 Conductor, unshielded, TPE jacket can be used in flex applications where travel distances and flexing speeds are low. Alpha part number MP10107KW-YL199 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : MP10107KW-YL199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series P AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black insulation-numbered 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 105x30 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.664 NOMINAL OD (MM) : 16.87 VOLTAGE : 600V TEMPERATURE RANGE : -25°C to +90deg;C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC WEIGHT LBS/MFT : 260

Suppliers

Company
Product
Description
Supplier Links
Alpha Wire Industrial Series P MP10107KW-YL199 10 AWG 7 Conductor - Unshielded - Yellow - ALPMP10107KW-YL199 - Lapp Tannehill
Savage, MN, United States
Alpha Wire Industrial Series P MP10107KW-YL199 10 AWG 7 Conductor - Unshielded - Yellow
ALPMP10107KW-YL199
Alpha Wire Industrial Series P MP10107KW-YL199 10 AWG 7 Conductor - Unshielded - Yellow ALPMP10107KW-YL199
Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 10 AWG 7 Conductor, unshielded, TPE jacket can be used in flex applications where travel distances and flexing speeds are low. Alpha part number MP10107KW-YL199 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : MP10107KW-YL199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series P AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black insulation-numbered 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 105x30 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.664 NOMINAL OD (MM) : 16.87 VOLTAGE : 600V TEMPERATURE RANGE : -25°C to +90deg;C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC WEIGHT LBS/MFT : 260

Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 10 AWG 7 Conductor, unshielded, TPE jacket can be used in flex applications where travel distances and flexing speeds are low.

Alpha part number MP10107KW-YL199


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : MP10107KW-YL199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series P AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black insulation-numbered 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 105x30 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.664 NOMINAL OD (MM) : 16.87 VOLTAGE : 600V TEMPERATURE RANGE : -25°C to +90deg;C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC WEIGHT LBS/MFT : 260

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number ALPMP10107KW-YL199
Product Name Alpha Wire Industrial Series P MP10107KW-YL199 10 AWG 7 Conductor - Unshielded - Yellow
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved UL PLTC
Number of Conductors 7 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Video Interface Cable - DVI1226 - PIC Wire & Cable
Specs
Product Category Cable
Rated Temperature -55 to 200 C (-67 to 392 F)
North American 26 AWG
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Power Cable - 0532973001 - TE Connectivity
Specs
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Twisted Pair & Multicore Data Cable - 349450 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.0900 mm2
View Details