Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 12 AWG 5 Conductor, unshielded, TPE jacket can be used in flex applications where travel distances and flexing speeds are low.
Alpha part number MP12105RW-YL199
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : MP12105RW-YL199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series P AWG/GAUGE : 12 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Red insulation-numbered 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 65x30 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.511 NOMINAL OD (MM) : 12.98 VOLTAGE : 600V TEMPERATURE RANGE : -25°C to +90deg;C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC WEIGHT LBS/MFT : 170
| Lapp Tannehill | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | ALPMP12105RW-YL199 |
| Product Name | Alpha Wire Industrial Series P MP12105RW-YL199 12 AWG 5 Conductor - Unshielded - Yellow |
| Cable Jacket | Thermoplastic Elastomer (TPE) |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | No Shielding; Unshielded |
| Standards / Certifications | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved UL PLTC |
| Number of Conductors | 5 # |