Alpha Wire Alpha Wire Industrial Series P MP16107KW-YL199 16 AWG 7 Conductor - Unshielded - Yellow MP16107KW-YL199

Description
Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 16 AWG 7 Conductor, unshielded, TPE jacket can be used in flex applications where travel distances and flexing speeds are low. Alpha part number MP16107KW-YL199 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : MP16107KW-YL199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series P AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black insulation-numbered 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 26x30 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.423 NOMINAL OD (MM) : 10.74 VOLTAGE : 600V TEMPERATURE RANGE : -25°C to +90deg;C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC WEIGHT LBS/MFT : 95
Description
Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 16 AWG 7 Conductor, unshielded, TPE jacket can be used in flex applications where travel distances and flexing speeds are low. Alpha part number MP16107KW-YL199 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : MP16107KW-YL199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series P AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black insulation-numbered 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 26x30 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.423 NOMINAL OD (MM) : 10.74 VOLTAGE : 600V TEMPERATURE RANGE : -25°C to +90deg;C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC WEIGHT LBS/MFT : 95

Suppliers

Company
Product
Description
Supplier Links
Alpha Wire Industrial Series P MP16107KW-YL199 16 AWG 7 Conductor - Unshielded - Yellow - ALPMP16107KW-YL199 - Lapp Tannehill
Savage, MN, United States
Alpha Wire Industrial Series P MP16107KW-YL199 16 AWG 7 Conductor - Unshielded - Yellow
ALPMP16107KW-YL199
Alpha Wire Industrial Series P MP16107KW-YL199 16 AWG 7 Conductor - Unshielded - Yellow ALPMP16107KW-YL199
Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 16 AWG 7 Conductor, unshielded, TPE jacket can be used in flex applications where travel distances and flexing speeds are low. Alpha part number MP16107KW-YL199 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : MP16107KW-YL199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series P AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black insulation-numbered 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 26x30 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.423 NOMINAL OD (MM) : 10.74 VOLTAGE : 600V TEMPERATURE RANGE : -25°C to +90deg;C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC WEIGHT LBS/MFT : 95

Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 16 AWG 7 Conductor, unshielded, TPE jacket can be used in flex applications where travel distances and flexing speeds are low.

Alpha part number MP16107KW-YL199


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : MP16107KW-YL199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series P AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black insulation-numbered 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 26x30 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.423 NOMINAL OD (MM) : 10.74 VOLTAGE : 600V TEMPERATURE RANGE : -25°C to +90deg;C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC WEIGHT LBS/MFT : 95

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number ALPMP16107KW-YL199
Product Name Alpha Wire Industrial Series P MP16107KW-YL199 16 AWG 7 Conductor - Unshielded - Yellow
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved UL PLTC
Number of Conductors 7 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 086587-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
PFA & Silicone Rubber Insulated Cable, 250V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation PFA
View Details
Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Retractile Communication Cord - 132 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket TPR, vinyl -Byron™
Cable Conductor Copper
View Details