Lapp Tannehill LAPP ÖLFLEX® CLASSIC 100 Flexible Power and Control Cable - Unshielded - 4/0 AWG 4 Conductors - Gray OLF00103093

Description
LAPP ÖLFLEX® CLASSIC 100 Flexible Power and Control Cable is a color-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable and conforms to CE. LAPP 00103093 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 103093 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 100 AWG/GAUGE : 4/0 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 2.091 NOMINAL OD (MM) : 53.1 INSULATION : PVC VOLTAGE : 750V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP ÖLFLEX® CLASSIC 100 Flexible Power and Control Cable is a color-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable and conforms to CE. LAPP 00103093 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 103093 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 100 AWG/GAUGE : 4/0 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 2.091 NOMINAL OD (MM) : 53.1 INSULATION : PVC VOLTAGE : 750V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
LAPP ÖLFLEX® CLASSIC 100 Flexible Power and Control Cable - Unshielded - 4/0 AWG 4 Conductors - Gray - OLF00103093 - Lapp Tannehill
Savage, MN, United States
LAPP ÖLFLEX® CLASSIC 100 Flexible Power and Control Cable - Unshielded - 4/0 AWG 4 Conductors - Gray
OLF00103093
LAPP ÖLFLEX® CLASSIC 100 Flexible Power and Control Cable - Unshielded - 4/0 AWG 4 Conductors - Gray OLF00103093
LAPP ÖLFLEX® CLASSIC 100 Flexible Power and Control Cable is a color-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable and conforms to CE. LAPP 00103093 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 103093 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 100 AWG/GAUGE : 4/0 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 2.091 NOMINAL OD (MM) : 53.1 INSULATION : PVC VOLTAGE : 750V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP ÖLFLEX® CLASSIC 100 Flexible Power and Control Cable is a color-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable and conforms to CE. LAPP 00103093


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 103093 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 100 AWG/GAUGE : 4/0 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 2.091 NOMINAL OD (MM) : 53.1 INSULATION : PVC VOLTAGE : 750V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF00103093
Product Name LAPP ÖLFLEX® CLASSIC 100 Flexible Power and Control Cable - Unshielded - 4/0 AWG 4 Conductors - Gray
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 75 ohms
View Details
Control cable - NEBC-S1G25-K-2.5-N-LE26 - Festo Corporation
Specs
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC
Rated Voltage 0.0 to 0.0300 kilovolts
View Details
3 suppliers