Lapp Tannehill 0014177 - LAPP ÖLFLEX® CLASSIC 100 H Power and Control Cable- 4 AWG 5 Conductor - Gray Halogen-free Jacket OLF0014177

Description
LAPP's ÖLFLEX® CLASSIC 100 H is a gray halogen-free power and control cable with high oil and ozone resistance, as well as flame retardance according to IEC 60332-1-2. This cable, LAPP part number 0014177, is easy to handle and install due to its flexibilty and is suitable for torsional applications. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 14177 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 100 H AWG/GAUGE : 4 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Gray CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Halogen-free compound NOMINAL OD (IN) : 1.12 NOMINAL OD (MM) : 28.5 VOLTAGE : 4000V TEMPERATURE : -22°F to +158°F -30°C to +70°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 1250.00 WEIGHT KG/KM : 1860
Description
LAPP's ÖLFLEX® CLASSIC 100 H is a gray halogen-free power and control cable with high oil and ozone resistance, as well as flame retardance according to IEC 60332-1-2. This cable, LAPP part number 0014177, is easy to handle and install due to its flexibilty and is suitable for torsional applications. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 14177 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 100 H AWG/GAUGE : 4 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Gray CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Halogen-free compound NOMINAL OD (IN) : 1.12 NOMINAL OD (MM) : 28.5 VOLTAGE : 4000V TEMPERATURE : -22°F to +158°F -30°C to +70°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 1250.00 WEIGHT KG/KM : 1860

Suppliers

Company
Product
Description
Supplier Links
0014177 - LAPP ÖLFLEX® CLASSIC 100 H Power and Control Cable- 4 AWG 5 Conductor - Gray Halogen-free Jacket - OLF0014177 - Lapp Tannehill
Savage, MN, United States
0014177 - LAPP ÖLFLEX® CLASSIC 100 H Power and Control Cable- 4 AWG 5 Conductor - Gray Halogen-free Jacket
OLF0014177
0014177 - LAPP ÖLFLEX® CLASSIC 100 H Power and Control Cable- 4 AWG 5 Conductor - Gray Halogen-free Jacket OLF0014177
LAPP's ÖLFLEX® CLASSIC 100 H is a gray halogen-free power and control cable with high oil and ozone resistance, as well as flame retardance according to IEC 60332-1-2. This cable, LAPP part number 0014177, is easy to handle and install due to its flexibilty and is suitable for torsional applications. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 14177 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 100 H AWG/GAUGE : 4 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Gray CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Halogen-free compound NOMINAL OD (IN) : 1.12 NOMINAL OD (MM) : 28.5 VOLTAGE : 4000V TEMPERATURE : -22°F to +158°F -30°C to +70°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 1250.00 WEIGHT KG/KM : 1860

LAPP's ÖLFLEX® CLASSIC 100 H is a gray halogen-free power and control cable with high oil and ozone resistance, as well as flame retardance according to IEC 60332-1-2. This cable, LAPP part number 0014177, is easy to handle and install due to its flexibilty and is suitable for torsional applications.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 14177 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 100 H AWG/GAUGE : 4 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Gray CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Halogen-free compound NOMINAL OD (IN) : 1.12 NOMINAL OD (MM) : 28.5 VOLTAGE : 4000V TEMPERATURE : -22°F to +158°F -30°C to +70°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 1250.00 WEIGHT KG/KM : 1860

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF0014177
Product Name 0014177 - LAPP ÖLFLEX® CLASSIC 100 H Power and Control Cable- 4 AWG 5 Conductor - Gray Halogen-free Jacket
Product Type Multiconductor Cable
Cable Jacket Halogen-free compound
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
North American 4 AWG
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 50 ohms
View Details
Control cable - NEBC-S1H15-E-2.5-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
System cable - 706-3033/401-200 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
2 suppliers