Lapp Tannehill 0012440 - LAPP ÖLFLEX® EB Control Cable - 18 AWG 2 Conductor - Blue PVC OLF0012440

Description
LAPP ÖLFLEX® EB is a control cable for intrinsicially safe circuits. This cable, LAPP part number 0012440, is a 18 AWG 2 conductor solution with a blue PVC jacket. Suitable for outdoor applications and space-saving due to small cable diameters. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 12440 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® EB & EB CY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Blue JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.22 NOMINAL OD (MM) : 5.7 VOLTAGE : 3000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 38.31 WEIGHT KG/KM : 57
Description
LAPP ÖLFLEX® EB is a control cable for intrinsicially safe circuits. This cable, LAPP part number 0012440, is a 18 AWG 2 conductor solution with a blue PVC jacket. Suitable for outdoor applications and space-saving due to small cable diameters. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 12440 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® EB & EB CY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Blue JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.22 NOMINAL OD (MM) : 5.7 VOLTAGE : 3000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 38.31 WEIGHT KG/KM : 57

Suppliers

Company
Product
Description
Supplier Links
0012440 - LAPP ÖLFLEX® EB Control Cable - 18 AWG 2 Conductor - Blue PVC - OLF0012440 - Lapp Tannehill
Savage, MN, United States
0012440 - LAPP ÖLFLEX® EB Control Cable - 18 AWG 2 Conductor - Blue PVC
OLF0012440
0012440 - LAPP ÖLFLEX® EB Control Cable - 18 AWG 2 Conductor - Blue PVC OLF0012440
LAPP ÖLFLEX® EB is a control cable for intrinsicially safe circuits. This cable, LAPP part number 0012440, is a 18 AWG 2 conductor solution with a blue PVC jacket. Suitable for outdoor applications and space-saving due to small cable diameters. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 12440 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® EB & EB CY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Blue JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.22 NOMINAL OD (MM) : 5.7 VOLTAGE : 3000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 38.31 WEIGHT KG/KM : 57

LAPP ÖLFLEX® EB is a control cable for intrinsicially safe circuits. This cable, LAPP part number 0012440, is a 18 AWG 2 conductor solution with a blue PVC jacket. Suitable for outdoor applications and space-saving due to small cable diameters.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 12440 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® EB & EB CY AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Black CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Blue JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.22 NOMINAL OD (MM) : 5.7 VOLTAGE : 3000V TEMPERATURE : 23°F to +158°F -5°C to +70°C ATTRIBUTES : Multi-Conductor WEIGHT LBS/MFT : 38.31 WEIGHT KG/KM : 57

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF0012440
Product Name 0012440 - LAPP ÖLFLEX® EB Control Cable - 18 AWG 2 Conductor - Blue PVC
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

OSFP Loopback Cable Assemblies - NLMACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 75 ohms
View Details
Cable Assembly - 6011A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Teflon
View Details