Lapp Tannehill LAPP ÖLFLEX® CLASSIC 100 Flexible Power and Control Cable - Unshielded - 10 AWG 4 Conductors - Gray OLF00101063

Description
LAPP ÖLFLEX® CLASSIC 100 Flexible Power and Control Cable is a color-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable and conforms to CE. LAPP 00101063 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 00101063 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 100 AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.543 NOMINAL OD (MM) : 13.8 INSULATION : PVC VOLTAGE : 750V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP ÖLFLEX® CLASSIC 100 Flexible Power and Control Cable is a color-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable and conforms to CE. LAPP 00101063 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 00101063 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 100 AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.543 NOMINAL OD (MM) : 13.8 INSULATION : PVC VOLTAGE : 750V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
LAPP ÖLFLEX® CLASSIC 100 Flexible Power and Control Cable - Unshielded - 10 AWG 4 Conductors - Gray - OLF00101063 - Lapp Tannehill
Savage, MN, United States
LAPP ÖLFLEX® CLASSIC 100 Flexible Power and Control Cable - Unshielded - 10 AWG 4 Conductors - Gray
OLF00101063
LAPP ÖLFLEX® CLASSIC 100 Flexible Power and Control Cable - Unshielded - 10 AWG 4 Conductors - Gray OLF00101063
LAPP ÖLFLEX® CLASSIC 100 Flexible Power and Control Cable is a color-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable and conforms to CE. LAPP 00101063 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 00101063 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 100 AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.543 NOMINAL OD (MM) : 13.8 INSULATION : PVC VOLTAGE : 750V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP ÖLFLEX® CLASSIC 100 Flexible Power and Control Cable is a color-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable and conforms to CE. LAPP 00101063


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 00101063 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 100 AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.543 NOMINAL OD (MM) : 13.8 INSULATION : PVC VOLTAGE : 750V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF00101063
Product Name LAPP ÖLFLEX® CLASSIC 100 Flexible Power and Control Cable - Unshielded - 10 AWG 4 Conductors - Gray
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - VFB-SK8P/4P-M12/M8-S-G-5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Rated Voltage 0.0300 kilovolts
Rated Amperage 2 amps
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Precision Test Cable, Economy, 67 GHz, 39.4″ - E67-1M-EMEM+ - Mini-Circuits
Specs
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
System cable - 706-3057/301-300 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details