Alpha Wire Alpha Wire Industrial Series P MP16122LW-YL199 16 AWG 22 Conductor - Unshielded - Yellow MP16122LW-YL199

Description
Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 16 AWG 22 Conductor, unshielded, TPE jacket can be used in flex applications where travel distances and flexing speeds are low. Alpha part number MP16122LW-YL199 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : MP16122LW-YL199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series P AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 22 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Blue insulation-numbered 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 26x30 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.719 NOMINAL OD (MM) : 18.26 VOLTAGE : 600V TEMPERATURE RANGE : -25°C to +90deg;C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC WEIGHT LBS/MFT : 230
Description
Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 16 AWG 22 Conductor, unshielded, TPE jacket can be used in flex applications where travel distances and flexing speeds are low. Alpha part number MP16122LW-YL199 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : MP16122LW-YL199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series P AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 22 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Blue insulation-numbered 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 26x30 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.719 NOMINAL OD (MM) : 18.26 VOLTAGE : 600V TEMPERATURE RANGE : -25°C to +90deg;C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC WEIGHT LBS/MFT : 230

Suppliers

Company
Product
Description
Supplier Links
Alpha Wire Industrial Series P MP16122LW-YL199 16 AWG 22 Conductor - Unshielded - Yellow - ALPMP16122LW-YL199 - Lapp Tannehill
Savage, MN, United States
Alpha Wire Industrial Series P MP16122LW-YL199 16 AWG 22 Conductor - Unshielded - Yellow
ALPMP16122LW-YL199
Alpha Wire Industrial Series P MP16122LW-YL199 16 AWG 22 Conductor - Unshielded - Yellow ALPMP16122LW-YL199
Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 16 AWG 22 Conductor, unshielded, TPE jacket can be used in flex applications where travel distances and flexing speeds are low. Alpha part number MP16122LW-YL199 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : MP16122LW-YL199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series P AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 22 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Blue insulation-numbered 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 26x30 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.719 NOMINAL OD (MM) : 18.26 VOLTAGE : 600V TEMPERATURE RANGE : -25°C to +90deg;C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC WEIGHT LBS/MFT : 230

Alpha Wire Industrial Series P stationary control cable makes it easy to install and route the cable in tight spaces. 16 AWG 22 Conductor, unshielded, TPE jacket can be used in flex applications where travel distances and flexing speeds are low.

Alpha part number MP16122LW-YL199


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : MP16122LW-YL199 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Industrial Series P AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 22 CONDUCTOR MATERIAL : Bare copper CONDUCTOR COLOR : Blue insulation-numbered 1 green/yellow conductor 1 white-striped neutral CONDUCTOR STRANDING : Stranded STRAND COUNT : 26x30 SHIELDING : Unshielded JACKET COLOR : Yellow JACKET MATERIAL : Thermoplastic Elastomer (TPE) NOMINAL OD (IN) : 0.719 NOMINAL OD (MM) : 18.26 VOLTAGE : 600V TEMPERATURE RANGE : -25°C to +90deg;C ATTRIBUTES : Multi-Conductor TRAY RATINGS : UL PLTC STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved UL PLTC WEIGHT LBS/MFT : 230

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number ALPMP16122LW-YL199
Product Name Alpha Wire Industrial Series P MP16122LW-YL199 16 AWG 22 Conductor - Unshielded - Yellow
Cable Jacket Thermoplastic Elastomer (TPE)
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved UL PLTC
Number of Conductors 22 #
Unlock Full Specs
to access all available technical data

Similar Products

E10222 - CAT 5e Ethernet Cable (1 Data Pair) - E10222 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Conductor Tin-plated copper conductor
View Details
Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Modular Twisted Pair Cable Assemblies - 1-2322421-4 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
Twisted Pair & Multicore Data Cable - 349599 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.0500 mm2
View Details