Lapp Tannehill 0015007 - LAPP ÖLFLEX® 150 Flexible Power and Control Cable - Unshielded - 20 AWG 7 Conductors - Gray OLF0015007

Description
LAPP part number ÖLFLEX® 150 Flexible Power and Control Cable is an internationally approved, 600V multi-conductor cable. It has UL & CSA AWM and HAR harmonized approvals for use as an interconnect cable for machinery. It's construction is extremely flexible for easier installation and has outstanding oil, coolant, and chemical resistance. LAPP part number 0015007. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0015007 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 150 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.354 NOMINAL OD (MM) : 9 INSULATION : PVC VOLTAGE : 600V TEMPERATURE : -40°F to +194deg;F -40°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
Description
LAPP part number ÖLFLEX® 150 Flexible Power and Control Cable is an internationally approved, 600V multi-conductor cable. It has UL & CSA AWM and HAR harmonized approvals for use as an interconnect cable for machinery. It's construction is extremely flexible for easier installation and has outstanding oil, coolant, and chemical resistance. LAPP part number 0015007. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0015007 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 150 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.354 NOMINAL OD (MM) : 9 INSULATION : PVC VOLTAGE : 600V TEMPERATURE : -40°F to +194deg;F -40°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
0015007 - LAPP ÖLFLEX® 150 Flexible Power and Control Cable - Unshielded - 20 AWG 7 Conductors - Gray - OLF0015007 - Lapp Tannehill
Savage, MN, United States
0015007 - LAPP ÖLFLEX® 150 Flexible Power and Control Cable - Unshielded - 20 AWG 7 Conductors - Gray
OLF0015007
0015007 - LAPP ÖLFLEX® 150 Flexible Power and Control Cable - Unshielded - 20 AWG 7 Conductors - Gray OLF0015007
LAPP part number ÖLFLEX® 150 Flexible Power and Control Cable is an internationally approved, 600V multi-conductor cable. It has UL & CSA AWM and HAR harmonized approvals for use as an interconnect cable for machinery. It's construction is extremely flexible for easier installation and has outstanding oil, coolant, and chemical resistance. LAPP part number 0015007. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0015007 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 150 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.354 NOMINAL OD (MM) : 9 INSULATION : PVC VOLTAGE : 600V TEMPERATURE : -40°F to +194deg;F -40°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

LAPP part number ÖLFLEX® 150 Flexible Power and Control Cable is an internationally approved, 600V multi-conductor cable. It has UL & CSA AWM and HAR harmonized approvals for use as an interconnect cable for machinery. It's construction is extremely flexible for easier installation and has outstanding oil, coolant, and chemical resistance. LAPP part number 0015007.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0015007 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 150 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.354 NOMINAL OD (MM) : 9 INSULATION : PVC VOLTAGE : 600V TEMPERATURE : -40°F to +194deg;F -40°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF0015007
Product Name 0015007 - LAPP ÖLFLEX® 150 Flexible Power and Control Cable - Unshielded - 20 AWG 7 Conductors - Gray
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 50 ohms
View Details
DB37 Cable - PCL-10137-3E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
2 suppliers
Control cable - NEBC-S1G25-K-2.5-N-LE26 - Festo Corporation
Specs
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC
Rated Voltage 0.0 to 0.0300 kilovolts
View Details
3 suppliers
System cable - 706-2500/401-200 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details