Lapp Tannehill LAPP ÖLFLEX® CLASSIC 100 Flexible Power and Control Cable - Unshielded - 14 AWG 3 Conductors - Gray OLF0010087

Description
LAPP ÖLFLEX® CLASSIC 100 Flexible Power and Control Cable is a color-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable and conforms to CE. LAPP 0010087 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0010087 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 100 AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.378 NOMINAL OD (MM) : 9.6 INSULATION : PVC VOLTAGE : 750V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP ÖLFLEX® CLASSIC 100 Flexible Power and Control Cable is a color-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable and conforms to CE. LAPP 0010087 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0010087 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 100 AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.378 NOMINAL OD (MM) : 9.6 INSULATION : PVC VOLTAGE : 750V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
LAPP ÖLFLEX® CLASSIC 100 Flexible Power and Control Cable - Unshielded - 14 AWG 3 Conductors - Gray - OLF0010087 - Lapp Tannehill
Savage, MN, United States
LAPP ÖLFLEX® CLASSIC 100 Flexible Power and Control Cable - Unshielded - 14 AWG 3 Conductors - Gray
OLF0010087
LAPP ÖLFLEX® CLASSIC 100 Flexible Power and Control Cable - Unshielded - 14 AWG 3 Conductors - Gray OLF0010087
LAPP ÖLFLEX® CLASSIC 100 Flexible Power and Control Cable is a color-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable and conforms to CE. LAPP 0010087 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0010087 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 100 AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.378 NOMINAL OD (MM) : 9.6 INSULATION : PVC VOLTAGE : 750V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP ÖLFLEX® CLASSIC 100 Flexible Power and Control Cable is a color-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable and conforms to CE. LAPP 0010087


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0010087 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 100 AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.378 NOMINAL OD (MM) : 9.6 INSULATION : PVC VOLTAGE : 750V ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF0010087
Product Name LAPP ÖLFLEX® CLASSIC 100 Flexible Power and Control Cable - Unshielded - 14 AWG 3 Conductors - Gray
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Cables and Wires acc. to UN/ ECE R118, SABIX® R 605 FRNC -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Special SABIX®
Cable Insulation Special SABIX®
View Details
Bribbon™ 100 Ohm Controlled Impedance Cable - 2828 - BRIM Electronics, Inc.
Specs
Standards / Certifications CSA Mark; MIL-SPEC
North American 28 AWG
Number of Conductors 9 to 64 #
View Details