Lapp Tannehill 0015104 - LAPP ÖLFLEX® 150 Flexible Power and Control Cable - Unshielded - 19 AWG 4 Conductors - Gray OLF0015104

Description
LAPP part number ÖLFLEX® 150 Flexible Power and Control Cable is an internationally approved, 600V multi-conductor cable. It has UL & CSA AWM and HAR harmonized approvals for use as an interconnect cable for machinery. It's construction is extremely flexible for easier installation and has outstanding oil, coolant, and chemical resistance. LAPP part number 0015104. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0015104 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 150 AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.283 NOMINAL OD (MM) : 7.2 INSULATION : PVC VOLTAGE : 600V TEMPERATURE : -40°F to +194deg;F -40°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
Description
LAPP part number ÖLFLEX® 150 Flexible Power and Control Cable is an internationally approved, 600V multi-conductor cable. It has UL & CSA AWM and HAR harmonized approvals for use as an interconnect cable for machinery. It's construction is extremely flexible for easier installation and has outstanding oil, coolant, and chemical resistance. LAPP part number 0015104. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0015104 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 150 AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.283 NOMINAL OD (MM) : 7.2 INSULATION : PVC VOLTAGE : 600V TEMPERATURE : -40°F to +194deg;F -40°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
0015104 - LAPP ÖLFLEX® 150 Flexible Power and Control Cable - Unshielded - 19 AWG 4 Conductors - Gray - OLF0015104 - Lapp Tannehill
Savage, MN, United States
0015104 - LAPP ÖLFLEX® 150 Flexible Power and Control Cable - Unshielded - 19 AWG 4 Conductors - Gray
OLF0015104
0015104 - LAPP ÖLFLEX® 150 Flexible Power and Control Cable - Unshielded - 19 AWG 4 Conductors - Gray OLF0015104
LAPP part number ÖLFLEX® 150 Flexible Power and Control Cable is an internationally approved, 600V multi-conductor cable. It has UL & CSA AWM and HAR harmonized approvals for use as an interconnect cable for machinery. It's construction is extremely flexible for easier installation and has outstanding oil, coolant, and chemical resistance. LAPP part number 0015104. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0015104 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 150 AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.283 NOMINAL OD (MM) : 7.2 INSULATION : PVC VOLTAGE : 600V TEMPERATURE : -40°F to +194deg;F -40°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

LAPP part number ÖLFLEX® 150 Flexible Power and Control Cable is an internationally approved, 600V multi-conductor cable. It has UL & CSA AWM and HAR harmonized approvals for use as an interconnect cable for machinery. It's construction is extremely flexible for easier installation and has outstanding oil, coolant, and chemical resistance. LAPP part number 0015104.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0015104 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® 150 AWG/GAUGE : 19 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.283 NOMINAL OD (MM) : 7.2 INSULATION : PVC VOLTAGE : 600V TEMPERATURE : -40°F to +194deg;F -40°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF0015104
Product Name 0015104 - LAPP ÖLFLEX® 150 Flexible Power and Control Cable - Unshielded - 19 AWG 4 Conductors - Gray
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

OSFP Loopback Cable Assemblies - NLMAME-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
Cable Assembly - 6038A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Polyvinyl Chloride
View Details
SCSI-68 Shielded Cable - PCL-10168-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers