LAPP Datasheets for Multiconductor Cables
Multiconductor cables contain two or more conductors. Each conductor consists of a single wire or a combination of wires.
Multiconductor Cables: Learn more
| Product Name | Notes |
|---|---|
| ÖLFLEX® 150 QUATTRO is an internationally approved, 600V multi-conductor cable. It has UL & CSA AWM and approvals for use as an interconnect cable for machinery. ÖLFLEX® 150 QUATTRO is... | |
| ÖLFLEX® CRANE F is a flexible oil-resistant, neoprene-jacketed festoon, power, and control cable. The flat design allows space-saving installation and a smaller bending radius. | |
| ÖLFLEX® FLAT is a UL/CSA approved PVC festoon power and control cable. The specially formulated PVC compound is UV-resistant and allows continuous festooning over a wide temperature range for both... | |
| ÖLFLEX® SPIRAL 400 P is a retractable multi-conductor control cable with a rugged abrasion-resistant polyurethane jacket and an extension capability of up to 3 times its retracted length. | |
| ÖLFLEX® SPIRAL 540 P is a multi-conductor, TPE-insulated, retractable power supply cable with a yellow polyurethane outer jacket. It may be used both indoors and outdoors in wet, dry, or... | |
| ÖLFLEX® 110 H/110 CH is a low smoke, zero halogen (LSZH), multi-conductor control and power cable with improved oil resistance and flame protection. It is for use in all... | |
| ÖLFLEX® 190 is a multi-conductor cable with a highly oil-, coolant-, and solvent-resistant PVC jacket for control and power applications in an industrial environment. It is designed for use... | |
| ÖLFLEX® 490 P is a flexible control cable with a rugged, highly abrasion-resistant polyurethane jacket. It is UV-resistant and performs very well in mineral oils, cutting oils, and areas... | |
| ÖLFLEX® 590 CP is a color-coded, flexible power and control cable with a rugged, highly abrasion-resistant yellow polyurethane jacket. It is UV-resistant and performs very well in cold-temperature indoor... | |
| ÖLFLEX® AUTO-I is a UV-resistant, multi-conductor cable designed for use on machine tool equipment and other industrial machinery conforming to NFPA 79 2012 wiring norms. ÖLFLEX® AUTO-I is... | |
| ÖLFLEX® CHAIN 808 P is a flexible multi-conductor cable designed for basic continuous flexing applications. ÖLFLEX® CHAIN 808 CP is a shielded version available with an overall tinned... | |
| ÖLFLEX® CHAIN 809 is a flexible multi-conductor cable designed for basic continuous flexing applications. ÖLFLEX® CHAIN 809 CY is a shielded version available with an overall tinned copper... | |
| ÖLFLEX® CHAIN 896 P is specially designed, manufactured, and tested by Lapp for usage in modern high-acceleration cable track applications as well as long travel lengths. | |
| ÖLFLEX® CLASSIC 100 is a color-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European style cable,... | |
| ÖLFLEX® CLASSIC 100 SY is a color-coded multi-conductor power and control cable with a galvanized steel braided shield for mechanical and low frequency protection. It is for use in... | |
| ÖLFLEX® CLASSIC 110 is a number-coded multi-conductor power and control cable for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable, conforms... | |
| ÖLFLEX® CLASSIC 110 SY is a number-coded multi-conductor power and control cable with a galvanized steel braid shield for mechanical and low-frequency protection. It is a European-style cable conforming... | |
| ÖLFLEX® CONTROL TM is a multi-conductor cable designed for use on machine tool equipment and other industrial machinery conforming to NFPA 79 2012 wiring norms. ÖLFLEX® CONTROL TM... | |
| ÖLFLEX® CRANE 2S is a cold-flexible PVC-jacketed power and control cable with two opposite supporting elements for flexible use. It is designed for use in dry, damp, or wet... | |
| ÖLFLEX® CRANE is a small-diameter pendant control cable. Thanks to its extremely durable and flexible jacket, this cable can be used on machinery and equipment that is permanently exposed... | |
| ÖLFLEX® CRANE NSHTÖU pendant and reel cable is constructed with a reinforced neoprene jacket and is designed for use wherever cable operation requires frequent reeling and unreeling on pulleys,... | |
| ÖLFLEX® CRANE PUR is a halogen-free pendant cable with a PUR jacket. It is designed with a smaller outer diameter to save space and weight. The central supporting element... | |
| ÖLFLEX® CRANE VS (N)SHTÖU is specially designed with a reinforced abrasion-resistant jacket, which enables this cable to be used in high-stress applications that require reeling and unreeling. | |
| ÖLFLEX® FD 855 P is designed for extreme mechanical stresses due to a tighter bend radius in continuous flex applications. Materials are halogen-free and environmentally friendly with an expanded... | |
| ÖLFLEX® FD 890 is a time-tested, performance-proven multi-conductor cable designed for continuous flex applications. Fine stranding and specially formulated compounds optimize flexing life and provide excellent resistance to mineral... | |
| ÖLFLEX® FD 891 P is a multi-conductor cable with a rugged abrasion-resistant polyurethane jacket designed for continuous flex applications. The polyurethane jacket is resistant to mineral oils, cutting fluids,... | |
| ÖLFLEX® FD AUTO-X is a flexible oil- and UV-resistant multi-conductor control cable designed for continuous flexing industrial applications. It has worldwide approvals, including UL Type TC-ER, CSA AWM, and... | |
| ÖLFLEX® FD CLASSIC 810 is a flexible multi-conductor cable designed for continuous flex applications. It is specially designed to optimize flex life and provides excellent resistance to minerals oils,... | |
| ÖLFLEX® FORTIS is named for the Latin word meaning “strength”. It offers outstanding mechanical performance, particularly at low temperatures. The specially formulated elastomeric jacket passes UL’s -40°C cold impact... | |
| ÖLFLEX® HEAT 180 GLS is a high temperature silicone control cable with a galvanized steel braid for mechanical protection. It has a temperature rating of 180°C and is halogen-free. | |
| ÖLFLEX® HEAT 180 H05SS-F EWKF is a high temperature tear-resistant silicone control cable with <HAR> approval. It has a high temperature rating of 180°C, is halogen-free, and is designed... | |
| ÖLFLEX® HEAT 180 MS is a high temperature silicone cable with North American approvals. It has a temperature rating of 180°C and is halogen-free. ÖLFLEX® HEAT 180 C... | |
| ÖLFLEX® HEAT 180 MS is a high temperature silicone cable with North American approvals. It has a temperature rating of 180°C and is halogen-free. | |
| ÖLFLEX® HEAT 180 SiHF is a high temperature silicone cable with a European color code. It has a temperature rating of 180°C and is halogen-free. | |
| ÖLFLEX® LIFT F is a flat control cable with special cold-resistant PVC insulation and a black PVC jacket. According to VDE definition, this cable can also be used as... | |
| ÖLFLEX® POWER MULTI is a multi-purpose power cable with cordage, tray, and NEC Class 1 Div. 1 (flexible use only) approvals. The chemical-resistant elastomeric jacket has superior performance vs. | |
| ÖLFLEX® PUR S is a highly flexible PUR-insulated and PUR-jacketed control cable. It has excellent oil and abrasion resistance and cold-temperature performance. | |
| ÖLFLEX® ROBOT 900 P is a multi-conductor control and signal monitoring cable. It is designed to withstand the extreme demands of twisting and bending stresses in robotic applications. ÖLFLEX... | |
| ÖLFLEX® ROBOT 900 P is a multi-conductor control and signal monitoring cable. It is designed to withstand the extreme demands of twisting and bending stresses in robotic applications. | |
| ÖLFLEX® ROBOT F1 is designed to transmit control and monitoring signals as well as power supply in environments where combined twisting and bending stresses occur. ÖLFLEX® ROBOT F1... | |
| ÖLFLEX® ROBOT F1 is designed to transmit control and monitoring signals as well as power supply in environments where combined twisting and bending stresses occur. | |
| ÖLFLEX® SDP TC is a motor supply cable with Bus Drop approval. It is designed with more flexible stranding and a pressure-extruded, specially formulated elastomeric polymer jacket. ÖLFLEX® | |
| ÖLFLEX® SERVO 2YSLCY-JB is a highly flexible power cable for large horsepower motors and VFD drives. It has a double shield with polyethylene-insulat ed conductors for optimal low-loss power... | |
| ÖLFLEX® SERVO 709 CY is a highly flexible and oil-resistant servo cable with both power and signal conductors. It has individually shielded pairs and an overall shield. | |
| ÖLFLEX® SERVO 9YSLCY-JB is a highly flexible power cable for large horsepower motors and VFD drives. It has a double shield with polypropylene-insula ted conductors for optimal low-loss power... | |
| ÖLFLEX® SERVO FD 795 P is an industrial grade servo cable available with power only or power & feedback conductors. | |
| ÖLFLEX® SERVO FD 796 CP is specially designed, manufactured, and tested by Lapp for usage in modern high-acceleration cable track applications as well as over long travel lengths. It... | |
| ÖLFLEX® SERVO FD 796 P is specially designed, manufactured, and tested by Lapp for usage in modern high-acceleration cable track applications as well as over long travel lengths. | |
| ÖLFLEX® SERVO FD 798 CP is specially designed, manufactured, and tested by Lapp for usage in modern huigh-acceleration cable track applications as well as over long travel lengths. It... | |
| ÖLFLEX® SMART 108 is a number-coded multi-conductor cable designed for general purpose cable installations on electrical machinery in dry or damp conditions. To help protect the environment, the jacket... | |
| ÖLFLEX® TRAY II is an industrial grade tray cable with superior oil performance for long cable life. It has a pressure-extruded jacket and fine copper stranding for excellent flexibility,... | |
| ÖLFLEX® VFD SLIM is a reduced-diameter shielded motor cable for VFD drives. It is designed with the “Lapp Surge Guard” insulation system, which includes a semiconductive layer made to... | |
| ÖLFLEX® VFD SYMMETRICAL is a large AWG VFD cable designed with 3 symmetrical grounds and a longitudinal copper tape shield. It is UL TC-ER and CSA TC approved. ÖLFLEX... | |
| ÖLFLEX® VFD with Signal is an extremely oil- and UV-resistant shielded motor power cable for VFD drives, with an additional pair for brake or temperature sensor. ÖLFLEX® VFD... | |
| ÖLFLEX® VFD XL is a robust oil-resistant shielded motor cable for VFD drives. Due to the enhanced electrical properties of its XLPE insulation, ÖLFLEX® provides problem-free performance where... | |
| C 304 is a 300V communication and control cable with UL & CSA CMG and AWM approvals. It has very good flame resistance, passing FT4. The cable is made with... | |
| C 304 S is a shielded 300V communication and control cable with UL & CSA CMG and AWM approvals. It has very good flame resistance, passing FT4. It is ideal... | |
| Servo cables according to INDRAMAT® Standard INK are highly flexible, oil-resistant, and are UL, CSA, and CE rated. Power cables with pairs and feedback/signal cables are in accordance to... | |
| Servo cables according to LENZE® Standard are oil-resistant, flame retardant, and designed to connect to LENZE® servo motors. Designs are offered in both stationary/fixed installations and continuous flexing... | |
| Servo cables according to SEW® Standard are oil-resistant, flame-retardant, and designed to connect to SEW servo motors. | |
| Servo cables according to SIEMENS® Standard 6FX 5008 are flexible, oil-resistant, UL, CSA, VDE & CE rated power supply, feedback and signal cables for signal transmission or motor connections. | |
| Servo cables according to SIEMENS® Standard 6FX 8 Plus are continuous flexing, oil-resistant, UL, CSA, VDE & CE rated power supply, feedback and signal cables for signal transmission or... | |
| SPIRAL H07BQ-F BLACK is a multi-conductor, rubber-insulated, retractable flexible power supply cable with a rugged black polyurethane jacket. It may be used in damp and wet environments, but not submerged. | |
| The ÖLFLEX® HEAT 145 series of halogen-free cables has very good chemical and heat resistance. This series is available both as a shielded and non-shielded multi-conductor cable. | |
| The Lapp Group’s new I 304 is an instrumentation cable rated for UL CMG, PLTC & ITC and CSA CMG. It is available with individually shielded pairs and triads and... | |
| The single-cable solution for servo applications. The ÖLFLEX® SERVO FD 7FTC goes from cable tray to cable track – no need for costly conduit, saving time and expense. Servo motors... | |
| The VFD cable market is large and growing. VFD motors drive machines that often operate in harsh industrial environments. To maximize production uptime, connections between motors and drives must utilize... | |
| UNITRONIC® 190/190 CY is a multi-conductor cable for communication,signal , and control applications. It is designed for general purpose installations of electrical machinery. | |
| UNITRONIC® 190/190 CY is a multi-conductor cable for communication,signal , and control applications. It is designed for general purposeinstallations of electrical machinery. UNITRONIC® 190 CY has an overall foiltape & | |
| UNITRONIC® 300/300 S is a rugged, multi-conductor, low voltage control and signal cable for internal and external wiring of OEM equipment for industrial applications. The jacket is very oil resistant... | |
| UNITRONIC® FD 890 is designed for continuous flexing signal and low voltage control applications. The specially blended PVC jacket is resistant to most oils, solvents, and water-based coolants. | |
| UNITRONIC® FD CP (TP) plus is a Type CMX approved multi-pair communication cable designed for continuous flexing industrial signal and data applications. The tear-resistant polyurethane jacket provides excellent service life... | |
| UNITRONIC® FD CP plus is a Type CMX approved communication cable designed for continuous flexing industrial signal and low voltage applications. The tear-resistant polyurethane jacket provides excellent service life in... | |
| UNITRONIC® FD CY is a DIN-style communication cable designed for continuous flexing industrial signal and communication applications. It has a tinned copper braid shield for EMI resistance. | |
| UNITRONIC® FD is a DIN-style communication cable designed forcontinuous flexing industrial signal and low voltage control applications.The specially blended PVC jacket is resistant to most oils, solvents, and water-based coolants. | |
| UNITRONIC® FD P plus is a communication cable designed forcontinuous flexing industrial signal and low voltage control applications.The tear-resistant polyurethane jacket provides excellent service life in harsh environments against most... | |
| UNITRONIC® LiHH/LiHCH is a halogen-free multi-conductor cable for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery where human safety is a concern in... | |
| UNITRONIC® LiYY/LiYCY is a multi-conductor cable for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery. UNITRONIC® LiYCY has a tinned copper braid for... | |
| UNITRONIC® LiYY/LiYCY is a multi-conductor cable for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery. | |
| UNITRONIC® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC® SPIRAL is robust for heavier duty... | |
| UNITRONIC® SENSOR FD is designed for sensor and actuator wiring. Constructed with extra-fine stranding, this cable is suitable for continuous flex applications. The abrasion- and tear-resistant PUR jacket provides... | |
| V 2000 is a large AWG VFD 2KV cable designed with 3 symmetrical grounds and a helical copper tape shield. It is UL Type TC-ER approved. |
| << Prev |