LAPP Datasheets for Electrical Receptacles

Electrical receptacles, outlets, and wall sockets accept plugs and provide current to run electrical devices.
Electrical Receptacles: Learn more

Product Name Notes
EPIC® POWER M12 connectors are available in six housing styles and two M16 harness panel mounts. Common to all arrangements is a toughpolyamide housing, integral strain relief, environmental protection, and...
EPIC® CEE High-Performance Watertight Straight Connectors. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and non-slip grip, cable entry with a screw-in cable...
EPIC® CEE Protected Angled Wall Mounting Socket Outlets. Characteristics: Suitable for both wall mounting and mounting on machines. Solid brass rounded socket contacts provide easy insertion. Incorporates outer cable entry...
EPIC® CEE Protected Straight Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover and non-aging elastomer gaskets. Uses:...
EPIC® CEE Watertight Angled Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover, non-aging elastomer gaskets, and a...
EPIC® CEE Watertight Straight Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover, non-aging elastomer gaskets, and a...
EPIC® MULTIMAX Protected Straight Connectors with Rapid Wiring. Characteristics: Patented click-lock housing eliminates screws and speeds up assembly. Patented self-locking cable grip is vibration-proof and eliminates external stress to the...
Power HS series inserts are characterized by their very high current-carryingcapa city in a compact design. A secure electrical connection can be made by simpleaxial screw termination for cables up...
The EPIC® HQ insert series fills the gap between the smallest-configurati on HAseries and HD series inserts. The HQ 5 insert provides more contacts (5+PE and12+PE) in the same size...