The Shld Flex Cable, 4Cond, 10Awg, 100Ft is a shielded flexible cable designed for industrial applications. It features four conductors with a wire gauge of 10 AWG and is constructed with finely stranded bare copper conductors. The cable is insulated with XLPE and has an overall jacket made from specially formulated thermoplastic elastomer (TPE), which is orange in color. This cable is rated for a nominal voltage of 600V and is suitable for use in harsh environments due to its oil and UV resistance, as well as its flame retardant properties. It is UL TC-ER approved, making it suitable for tray applications and moving machine parts. The minimum bend radius is six times the cable diameter, and it can operate in temperatures ranging from -40°C to +105°C for stationary use. The cable is also compliant with RoHS standards. Engineers looking for a robust and flexible solution for motor connections in industrial machinery may find this cable suitable for their needs.
SHLD FLEX CABLE, 4COND, 10AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conducto
ÖLFLEX SERVO 7TCE 10/4C is specially designed, manufactured, and tested by Lapp for usage in extended run tray cable applications as well as a flexible motor supply. ÖLFLEX SERVO 7TCE 10/4C features 4 10AWG power conductors. It also features an orange TPE jacket to increase oil resistance, and tinned copper braid overall sheilding. Extra fine bare copper conductors. Votage rating: 600V for UL TC-ER/1000V for UL flexible motor supply.
| Newark, An Avnet Company | Automation24, Inc. | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 61AC3876 | |
| Product Name | Shld Flex Cable, 4Cond, 10Awg, 100Ft; Cable Shielding Lapp Usa | Servo Cable Lapp ÖLFLEX SERVO 7TCE 10/4C - 700733 |
| Standards / Certifications | RoHS | UL Recognized Component Mark (US and Canadian); cULus, CCC |