LAPP Datasheets for Circular Connectors
Circular connectors are multi-pin connectors primarily used for external interfacing.
Circular Connectors: Learn more
| Product Name | Notes |
|---|---|
| DEVICENET These flexing modled cordsets offer Trunk (thick) and Drop (thin) connectivity in a deviceNet application. Our flexing solutions offer the ability to connect in a motion system such as... | |
| • Quick & easy on-site assembly | |
| • Quick and easy on-site assembly • Robust shielded design • Space-saving compact design | |
| • Robust design • Standardized interfaces • Space-saving compact design | |
| EPIC EPT connectors have many inherent features which offer application advantages and provide significant benefits for the customer. These features make it one of the most application-friendly connectors available, and... | |
| EPIC® EAB & EAC connectors have many inherent features which offer application advantages and provide significant benefits for the customer. These features make it one of the most application-friendly connectors... | |
| ETHERLINE® cables, cord sets and connectivity products are designed to provide reliable network communications in the demanding industrial and process control environment where difficult EMI conditions are pervasive. Properties: Designed... | |
| The EPIC CIRCON LS1 connectors have many inherent features which offer application advantages and provide significant benefits. These features make it one of the most application-friendly connectors available, and ensure... | |
| The EPIC CIRCON M23 connectors have many inherent features which offer application advantages and provide significant benefits for the consumer. These features make it one of the most application-friendly connectors... | |
| The EPIC® ZYLIN R3.0 series of circular connectors is an extension to the EPIC® CIRCON M23 series when additional contacts are required. Note: Parts are specified separately but sold assembled. |