Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MULTICONDUCTOR CABLES
LAPP
761804 -- MULTIPLE CONDUCTOR CABLES
LAPP
Multiple Conductor Cables
761804
Description
CABLE 4 COND 18 AWG BLACK
DigiKey
DigiKey
Done
Request a Quote
Email Supplier
Description
CABLE 4 COND 18 AWG BLACK
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-761804-ND
Multiple Conductor Cables
2181-761804-ND
CABLE 4 COND 18 AWG BLACK
CABLE 4 COND 18 AWG BLACK
Buy Now
DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-761804-DS-ND
Multiple Conductor Cables
2181-761804-DS-ND
CABLE 4 COND 18 AWG BLK FEET
CABLE 4 COND 18 AWG BLK FEET
Buy Now
Technical Specifications
DigiKey
Product Category
Multiconductor Cables
Product Number
2181-761804-ND
Product Name
Multiple Conductor Cables
Product Category
Cable
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Twisted Pair & Multicore Data Cable
361858
Specs
Product Category
Cable Assembly
Standards / Certifications
RoHS
Rated Temperature
-40 to 80 C (-40 to 176 F)
View Details
TE Connectivity
Power Cable
0288013001
Specs
Cable Insulation
ZEROHAL
Cable Conductor
Copper
Standards / Certifications
RoHS; EU ELV Compliant
View Details
Flexco Microwave, Inc.
Flexible Coaxial Cable 6 GHz
FC659
Specs
Product Category
Cable Assembly
Cable Jacket
Neoprene (optional feature); Polyolefin
Cable Conductor
Copper
View Details
Strainsert
Standard Cable Assemblies
Mq4S-MqT4(XX)-Bx6P
Specs
Product Category
Cable Assembly
Number of Conductors
4 #
View Details