3 Conductor Multi-Conductor Cable Black 20 AWG 50.00' (15.24m)
3 Conductor Multi-Conductor Cable Black 20 AWG 10.00' (3.05m)
3 Conductor Multi-Conductor Cable Black 20 AWG 100.0' (30.5m)
3 Conductor Multi-Conductor Cable Black 20 AWG 25.00' (7.62m)
CABLE 3COND 20AWG BLACK
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Multiconductor Cables | Multiconductor Cables |
| Product Number | 2181-8920034-50-ND | 2181-8920034-ND |
| Product Name | Multiple Conductor Cables | Multiple Conductor Cables |
| Product Category | Cable | Cable |
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride |
| Cable Conductor | Copper | Copper |