LAPP Multiconductor Cable; Cable Shielding Olflex 602207

Description
MULTICONDUCTOR CABLE; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.34mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Grey; Conductor Material:Tinned Copper RoHS Compliant: Yes
Datasheet
Description
MULTICONDUCTOR CABLE; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.34mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Grey; Conductor Material:Tinned Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiconductor Cable; Cable Shielding Olflex - 01F1808 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Cable; Cable Shielding Olflex
01F1808
Multiconductor Cable; Cable Shielding Olflex 01F1808
MULTICONDUCTOR CABLE; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.34mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Grey; Conductor Material:Tinned Copper RoHS Compliant: Yes

MULTICONDUCTOR CABLE; Cable Shielding:Unshielded; No. of Conductors:7Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.34mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Grey; Conductor Material:Tinned Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01F1808
Product Name Multiconductor Cable; Cable Shielding Olflex
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Ivecon 30pin to OBD 2 female cables - QLC16084 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 2769994 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -196 to 200 C (-321 to 392 F)
View Details