6 (1 Pair + 4) Conductor Multi-Conductor Cable Black 14 AWG Foil, Braid 25.00' (7.62m)
6 (1 Pair + 4) Conductor Multi-Conductor Cable Black 14 AWG Foil, Braid 10.00' (3.05m)
6 (1 Pair + 4) Conductor Multi-Conductor Cable Black 14 AWG Foil, Braid 50.00' (15.24m)
6 (1 Pair + 4) Conductor Multi-Conductor Cable Black 14 AWG Foil, Braid 100.0' (30.5m)
CABLE 6COND 14AWG BLK SHLD
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Multiconductor Cables | Multiconductor Cables |
| Product Number | 2181-7414044-25-ND | 2181-7414044-ND |
| Product Name | Multiple Conductor Cables | Multiple Conductor Cables |
| Product Category | Cable | Cable |
| Cable Conductor | Copper, Tinned | Copper, Tinned |
| Cable Shielding | Foil Braid | Braid |