LAPP Multiple Conductor Cables 761004

Description
4 Conductor Multi-Conductor Cable Black 10 AWG Foil, Braid Enter Number of Feet in Order Quantity
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Black 10 AWG Foil, Braid Enter Number of Feet in Order Quantity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-761004-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-761004-DS-ND
Multiple Conductor Cables 2181-761004-DS-ND
4 Conductor Multi-Conductor Cable Black 10 AWG Foil, Braid Enter Number of Feet in Order Quantity

4 Conductor Multi-Conductor Cable Black 10 AWG Foil, Braid Enter Number of Feet in Order Quantity

Buy Now
Multiple Conductor Cables - 2181-761004-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-761004-100-ND
Multiple Conductor Cables 2181-761004-100-ND
4 Conductor Multi-Conductor Cable Black 10 AWG Foil, Braid 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Black 10 AWG Foil, Braid 100.0' (30.5m)

Buy Now
Multiple Conductor Cables - 2181-761004-25-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-761004-25-ND
Multiple Conductor Cables 2181-761004-25-ND
4 Conductor Multi-Conductor Cable Black 10 AWG Foil, Braid 25.00' (7.62m)

4 Conductor Multi-Conductor Cable Black 10 AWG Foil, Braid 25.00' (7.62m)

Buy Now
Multiple Conductor Cables - 2181-761004-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-761004-10-ND
Multiple Conductor Cables 2181-761004-10-ND
4 Conductor Multi-Conductor Cable Black 10 AWG Foil, Braid 10.00' (3.05m)

4 Conductor Multi-Conductor Cable Black 10 AWG Foil, Braid 10.00' (3.05m)

Buy Now
Multiple Conductor Cables - 2181-761004-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-761004-50-ND
Multiple Conductor Cables 2181-761004-50-ND
4 Conductor Multi-Conductor Cable Black 10 AWG Foil, Braid 50.00' (15.24m)

4 Conductor Multi-Conductor Cable Black 10 AWG Foil, Braid 50.00' (15.24m)

Buy Now
VFD drive cable Lapp ÖLFLEX VFD SLIM 10/4C - 761004 -  - Automation24, Inc.
King of Prussia, PA, United States
VFD drive cable Lapp ÖLFLEX VFD SLIM 10/4C - 761004
VFD drive cable Lapp ÖLFLEX VFD SLIM 10/4C - 761004
ÖLFLEX® VFD SLIM 10/4C is a reduced-diameter shielded motor cable for VFD drives. It is designed with the “Lapp Surge Guard” insulation system, which includes a semiconductive layer made to withstand nonlinear power distortions associated with VFD drives and to disperse increases in voltage caused by wave reflection, spikes, in-rush current, and harmonics. Conductor size and quantity: 4x6mm² (10 AWG). Specially formulated industrial grade PVC jacket, Lapp Surge Guard insulation system, and finely straded tinned copper conductors.

ÖLFLEX® VFD SLIM 10/4C is a reduced-diameter shielded motor cable for VFD drives. It is designed with the “Lapp Surge Guard” insulation system, which includes a semiconductive layer made to withstand nonlinear power distortions associated with VFD drives and to disperse increases in voltage caused by wave reflection, spikes, in-rush current, and harmonics. Conductor size and quantity: 4x6mm² (10 AWG). Specially formulated industrial grade PVC jacket, Lapp Surge Guard insulation system, and finely straded tinned copper conductors.

Supplier's Site Datasheet
Shld Flex Cable, 4Cond, 10Awg, 100Ft; Cable Shielding Lapp Usa - 69AC7685 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 4Cond, 10Awg, 100Ft; Cable Shielding Lapp Usa
69AC7685
Shld Flex Cable, 4Cond, 10Awg, 100Ft; Cable Shielding Lapp Usa 69AC7685
SHLD FLEX CABLE, 4COND, 10AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:10AWG; Conductor Area CSA:6mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

SHLD FLEX CABLE, 4COND, 10AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:10AWG; Conductor Area CSA:6mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 2181-761004-DS-ND 69AC7685
Product Name Multiple Conductor Cables VFD drive cable Lapp ÖLFLEX VFD SLIM 10/4C - 761004 Shld Flex Cable, 4Cond, 10Awg, 100Ft; Cable Shielding Lapp Usa
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-1-FF-8 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details