6 (1 Pair + 4) Conductor Multi-Conductor Cable Black 14 AWG, 18 AWG Foil, Braid 10.00' (3.05m)
6 (1 Pair + 4) Conductor Multi-Conductor Cable Black 14 AWG, 18 AWG Foil, Braid 100.0' (30.5m)
6 (1 Pair + 4) Conductor Multi-Conductor Cable Black 14 AWG, 18 AWG Foil, Braid 50.00' (15.24m)
6 (1 Pair + 4) Conductor Multi-Conductor Cable Black 14 AWG, 18 AWG Foil, Braid Enter Number of Feet in Order Quantity
6 (1 Pair + 4) Conductor Multi-Conductor Cable Black 14 AWG, 18 AWG Foil, Braid 25.00' (7.62m)
CABLE 6COND 14/18AWG BLACK
14AWG 4CONDUCTOR & 18-20 AWG 2 CONDUCTOR SHIELDED vfd w/brake cable 14-4+18ga 1P
SHLD FLEX CABLE, 4COND, 14AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:4Conducto
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Multiconductor Cables | Cable Assemblies | Cable Assemblies |
| Product Number | 2181-7414048-10-ND | 2181-7414048-ND | 19M8042 | 69AC7681 |
| Product Name | Multiple Conductor Cables | Multiple Conductor Cables | 14Awg 4Conductor & 18-20 Awg 2 Conductor Shielded Vfd W/brake Cable 14-4+18Ga 1P Olflex | Shld Flex Cable, 4Cond, 14Awg, 100Ft; Cable Shielding Lapp Usa |
| Product Category | Cable | Cable | ||
| Cable Conductor | Copper, Tinned | Copper, Tinned | ||
| Cable Shielding | Foil Braid | Braid | ||
| Number of Conductors | 6 # | 4 # |