LAPP Unshielded Multiconductor Cable, 41Conductor, 18Awg, 100Ft, 600V; Cable Shielding Olflex 601841

Description
UNSHIELDED MULTICONDUCTOR CABLE, 41CONDUCTOR, 18AWG, 100FT, 600V; Cable Shielding:Unshielded ; No. of Conductors:41Conduct or; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED MULTICONDUCTOR CABLE, 41CONDUCTOR, 18AWG, 100FT, 600V; Cable Shielding:Unshielded ; No. of Conductors:41Conduct or; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multiconductor Cable, 41Conductor, 18Awg, 100Ft, 600V; Cable Shielding Olflex - 01F2578 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 41Conductor, 18Awg, 100Ft, 600V; Cable Shielding Olflex
01F2578
Unshielded Multiconductor Cable, 41Conductor, 18Awg, 100Ft, 600V; Cable Shielding Olflex 01F2578
UNSHIELDED MULTICONDUCTOR CABLE, 41CONDUCTOR, 18AWG, 100FT, 600V; Cable Shielding:Unshielded ; No. of Conductors:41Conduct or; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 41CONDUCTOR, 18AWG, 100FT, 600V; Cable Shielding:Unshielded; No. of Conductors:41Conductor; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01F2578
Product Name Unshielded Multiconductor Cable, 41Conductor, 18Awg, 100Ft, 600V; Cable Shielding Olflex
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Twisted Pair Test Cable to Stacking Banana Plugs - 3254 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6011B10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,immersion proof boot,general purpose
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details